EN
  • EN
  • DE

TQC9305

Part No TQC9305
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Digital Variable Gain, 0.7 to 3.6 GHz, 23 dBm, 13 dB, with shutdown function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101165-TQC9305
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQC9305 CAD Model

Description

The TQC9305 is a high-performance filter designed and manufactured by Qorvo US Inc. It's specifically engineered to provide excellent signal filtering in demanding wireless communication systems. This filter boasts low insertion loss and high attenuation, making it ideal for applications requiring precise signal management.

Applications:

      
  • Wireless Infrastructure: Used in base stations and repeaters to filter unwanted signals and improve network performance.
  •   
  • Cellular Communication: Implemented in mobile devices to enhance signal quality and reduce interference.
  •   
  • Satellite Communication: Integrated into satellite transceivers to filter out noise and optimize signal reception.
  •   
  • Radar Systems: Employed in radar receivers to isolate target signals and minimize clutter.
  •   
  • Test and Measurement Equipment: Utilized in signal analyzers and spectrum analyzers for accurate signal analysis.

Features:

      
  • Low Insertion Loss: Minimizes signal attenuation, ensuring optimal signal strength.
  •   
  • High Attenuation: Effectively suppresses unwanted signals and noise, improving signal-to-noise ratio.
  •   
  • Compact Size: Enables easy integration into space-constrained designs.
  •   
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  •   
  • Wide Operating Temperature Range: Ensures reliable performance in harsh environments.

Benefits:

      
  • Improved Signal Quality: Enhances signal-to-noise ratio, leading to clearer and more reliable communication.
  •   
  • Increased Network Capacity: Reduces interference, allowing for more efficient use of available bandwidth.
  •   
  • Enhanced System Performance: Optimizes overall system performance by filtering out unwanted signals.
  •   
  • Reduced Power Consumption: Minimizes signal loss, reducing the power required to transmit and receive signals.
  •   
  • Simplified System Design: Provides a compact and easy-to-integrate solution for signal filtering.

The TQC9305 is a critical component in various wireless communication systems, offering superior signal filtering performance. Its low insertion loss and high attenuation characteristics make it an ideal choice for applications requiring precise signal management. The filter's compact size and surface mount technology facilitate easy integration into modern electronic designs. The wide operating temperature range ensures reliable performance in a variety of environmental conditions. By minimizing signal loss and suppressing unwanted signals, the TQC9305 contributes to improved signal quality, increased network capacity, and enhanced system performance.

Additional Details: Consult the manufacturer's datasheet for detailed specifications, including frequency range, insertion loss, attenuation, and operating temperature range. Proper impedance matching and circuit design are crucial for optimal performance.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess