EN
  • EN
  • DE

TGA4535-SM

Part No TGA4535-SM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Power, 21.2- 23.6 GHz, 32 dBm, 22 dB, Integrated Power Detector, QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001181-TGA4535-SM
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA4535-SM CAD Model

Description

The TGA4535-SM is a packaged high power amplifier MMIC manufactured by Qorvo. It is designed for a variety of applications within the Ka-band (27.5 – 31 GHz) including satellite communications, point-to-point radio and test instrumentation. The amplifier typically provides > 3W of saturated output power with >23 dB of gain and > 23% PAE.

Applications:

  • Satellite Communications (SATCOM): Used as a power amplifier in satellite uplinks.
  • Point-to-Point Radio: Employed in high-capacity microwave backhaul systems.
  • Test and Measurement Equipment: Suitable for use in signal generators and power meters operating in Ka-band.
  • Radar Systems: Used in millimeter-wave radar applications requiring moderate power amplification.

Features:

  • High Saturated Output Power: Provides over 3W of saturated output power.
  • High Gain: Offers >23 dB of gain across the operating bandwidth.
  • High Power Added Efficiency (PAE): Delivers > 23% PAE, reducing power consumption and heat dissipation.
  • Ka-Band Operation: Designed to operate within the 27.5 – 31 GHz frequency range.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards.

Benefits:

  • Increased Signal Strength: High output power enables longer transmission distances in communication systems.
  • Reduced System Size: Compact MMIC design minimizes system footprint.
  • Improved System Efficiency: High PAE reduces overall power consumption and thermal load.
  • Simplified System Design: Easy to integrate into existing systems due to its surface mount package and integrated functionality.
  • Enhanced Reliability: Robust design ensures stable performance over a wide range of operating conditions.

Additional Details:

The TGA4535-SM requires an external bias supply and appropriate impedance matching networks for optimal performance. It operates from a positive supply voltage and draws a specified quiescent current. The amplifier is typically biased in Class AB operation to achieve a balance between linearity and efficiency. Consult the datasheet for detailed electrical characteristics, bias conditions, thermal management guidelines and recommended printed circuit board layout. Proper heat sinking and thermal management are crucial to ensure reliable operation, especially at high output power levels.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess