EN
  • EN
  • DE

RFSW8008TR7

Part No RFSW8008TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981196-RFSW8008TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSW8008TR7 CAD Model

Description

The RFSW8008TR7 is a high-performance single-pole, double-throw (SPDT) switch from Qorvo. Designed for a wide range of wireless applications, it offers excellent isolation, low insertion loss, and high linearity. This switch is ideal for frequency-switching applications and signal routing.

Applications

  • Cellular infrastructure: Base stations, repeaters, and remote radio heads.
  • Wireless LAN (WLAN): Wi-Fi routers, access points, and client devices.
  • Software-defined radios (SDR): Flexible radio platforms for various communication standards.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Satellite communications: LNBs and transceivers.

Features

  • SPDT configuration: Single-pole, double-throw switch topology.
  • Low insertion loss: Minimizes signal attenuation, preserving signal integrity.
  • High isolation: Prevents signal leakage between ports, improving system performance.
  • High linearity: Reduces signal distortion, ensuring accurate signal transmission.
  • Wide frequency range: Supports a wide range of frequencies for various applications.
  • Small package size: Available in a compact package for space-constrained designs.
  • Operating Temperature: Wide operating temperature range for industrial applications.

Benefits

  • Improved system performance: Low insertion loss and high isolation enhance signal quality.
  • Reduced power consumption: Efficient design minimizes power consumption.
  • Increased flexibility: Wide frequency range supports various wireless standards.
  • Simplified design: Easy to integrate into existing designs.
  • Enhanced reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The RFSW8008TR7 operates from 0.1 GHz to 6.0 GHz. It features an insertion loss of typically 0.4 dB at 2 GHz and an isolation of typically 30 dB at 2 GHz. The switch is controlled by a single control voltage. It is available in a small QFN package.

The RFSW8008TR7 can be used with a 3.3V or 5V supply voltage, and only draws a few microamps of current during operation. The small size and low power consumption make it ideal for portable devices.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5297 $58.2670
270+ $0.4347 $117.3690
415+ $0.4211 $174.7565
570+ $0.4075 $232.2750
735+ $0.3940 $289.5900
985+ $0.3532 $347.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess