EN
  • EN
  • DE

RT6223AHGQUF

Part No RT6223AHGQUF
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description 6A, 23V, 500KHZ, Acot? Synchronous Buck Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978225-RT6223AHGQUF
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT6223AHGQUF CAD Model

Description

The RT6223AHGQUF is a synchronous rectified step-down DC-DC converter manufactured by Richtek USA Inc. It's designed to provide a highly efficient and compact power solution for various applications requiring voltage regulation from a higher input voltage to a lower output voltage.

Applications

  • Portable devices (smartphones, tablets)
  • Solid-state drives (SSDs)
  • Point-of-load (POL) regulators
  • Low-power applications
  • Wireless communication devices

Features

  • Synchronous rectification for high efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Internal compensation
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Thermal shutdown protection (TSD)
  • Small QFN package

Benefits

  • Increased efficiency reduces power loss and heat generation, extending battery life in portable applications.
  • Flexible output voltage adjustment allows for compatibility with a wide range of devices and systems.
  • Simplified design due to internal compensation, reducing external component count and board space.
  • Robust protection features (OCP, OVP, TSD) ensure reliable operation and prevent damage to the converter and connected devices.
  • Compact size facilitates integration into space-constrained applications.

Additional Details

The RT6223AHGQUF utilizes synchronous rectification, replacing the traditional Schottky diode with a MOSFET, which significantly reduces conduction losses and improves efficiency, especially at high currents. The wide input voltage range allows it to operate from various power sources. The adjustable output voltage is typically set using external resistors. The internal compensation network ensures stable operation across a wide range of operating conditions. The overcurrent protection limits the output current to prevent damage from short circuits or overload conditions. Overvoltage protection safeguards the load from excessive voltage. Thermal shutdown protection disables the converter if the junction temperature exceeds a safe limit. The small QFN package allows for efficient heat dissipation and minimizes board space requirements. Refer to the manufacturer's datasheet for detailed specifications including voltage and current ratings, switching frequency, and thermal characteristics.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,346 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess