EN
  • EN
  • DE

RFSW8008SR

Part No RFSW8008SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997912-RFSW8008SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSW8008SR CAD Model

Description

The Qorvo RFSW8008SR is a high-performance SP8T (Single-Pole-Eight-Throw) RF switch. It is designed for applications requiring signal routing to one of eight different paths. The 'SR' suffix often denotes a specific package or reel type.

Applications:

  • Cellular Infrastructure: Antenna switching in base stations.
  • Test and Measurement Equipment: Signal routing in test setups and instrumentation.
  • Wireless Communication Systems: Antenna selection and signal routing in wireless devices.
  • Satellite Communication Systems: Signal routing in satellite transceivers.
  • Radar Systems: Signal routing in radar systems.

Features:

  • SP8T Configuration: Provides eight selectable output paths.
  • High Isolation: Offers excellent isolation between channels, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • Fast Switching Speed: Provides fast switching between channels, enabling high-speed signal routing.
  • Wide Frequency Range: Operates over a broad frequency range, supporting various wireless standards.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Surface Mount Package: Designed for easy assembly on printed circuit boards.

Benefits:

  • Improved System Performance: Provides accurate and reliable signal routing, enhancing the overall performance of the system.
  • Reduced Signal Loss: Low insertion loss minimizes signal attenuation, maximizing signal strength.
  • Enhanced Signal Integrity: High isolation maintains signal integrity.
  • Design Flexibility: Allows for flexible signal routing configurations.
  • Cost-Effective Solution: Provides a cost-effective solution for signal routing applications.

Additional Details:

The RFSW8008SR is typically characterized by its frequency range, insertion loss, isolation, switching speed, and power handling capabilities. These parameters are specified in the Qorvo datasheet. The device typically uses a CMOS control interface for easy integration with digital control systems. Consult the Qorvo datasheet for complete specifications, including frequency range, insertion loss, isolation, switching speed, control voltage, and power handling capabilities. The 'SR' is most likely to specify a specific reel type for manufacturing.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Thomas & Betts
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess