EN
  • EN
  • DE

RFSW8006QTR7

Part No RFSW8006QTR7
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description RF Switch Single SP3T 100MHz to 4000MHz 8-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155284-RFSW8006QTR7
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFSW8006QTR7 CAD Model

Description

The RFSW8006QTR7 is a high-performance RF switch manufactured by Qorvo. RF switches are essential components in wireless communication systems, enabling the routing of RF signals between different paths. This particular switch is designed for a variety of applications requiring high isolation, low insertion loss, and fast switching speeds.

Applications

  • Cellular base stations: Used in base station transceivers for signal routing and antenna selection.
  • Wireless infrastructure: Employed in repeaters, amplifiers, and other infrastructure equipment.
  • Test and measurement equipment: Incorporated into signal generators, spectrum analyzers, and network analyzers.
  • Satellite communications: Used in satellite transceivers for signal switching and routing.
  • Military and aerospace applications: Integrated into radar systems, communication systems, and electronic warfare equipment.

Features

  • High isolation: Provides excellent isolation between RF ports, minimizing signal leakage.
  • Low insertion loss: Minimizes signal attenuation, preserving signal strength.
  • Fast switching speed: Enables rapid switching between different RF paths.
  • Wide frequency range: Operates over a broad frequency range, supporting various wireless standards.
  • Compact package: Designed for integration into space-constrained systems.

Benefits

  • Improved system performance: Enhances the overall performance of wireless communication systems.
  • Increased signal quality: Minimizes signal degradation and ensures high signal quality.
  • Enhanced system reliability: Provides robust and reliable switching performance.
  • Flexibility in signal routing: Enables flexible and efficient signal routing.
  • Reduced system size: Compact package allows for smaller and lighter system designs.

Additional Details

The RFSW8006QTR7 typically operates with a control voltage to select different switching paths. Key specifications include the operating frequency range (often spanning from hundreds of MHz to several GHz), insertion loss (typically less than 1 dB), isolation (often exceeding 30 dB), switching speed (in the nanosecond range), and power handling capability. The "QTR7" suffix likely refers to the specific packaging and reel size. Detailed information can be found in the official datasheet from Qorvo, which will include comprehensive electrical specifications, package dimensions, and application notes.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess