EN
  • EN
  • DE

RFFM8550TR7

Part No RFFM8550TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description WiFi Switch and LNA Module 802.11a/n/ac 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088206-RFFM8550TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8550TR7 CAD Model

Description

The RFFM8550TR7 is a front-end module (FEM) from Qorvo, designed to enhance the performance of Wi-Fi systems operating in the 2.4 GHz band. This module integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a compact and efficient solution for wireless communication.

Applications:

  • Wi-Fi Routers
  • Wireless Access Points
  • IoT Devices
  • Smart Home Applications
  • Wireless Repeaters

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies design.
  • High Transmit Power: Increases the range and coverage of the Wi-Fi signal.
  • Low Noise Figure: Improves receiver sensitivity for better signal reception.
  • Compact Size: Enables smaller product designs.
  • 2.4 GHz Band Operation: Optimized for 802.11b/g/n Wi-Fi standards.

Benefits:

  • Extended Wi-Fi Range: Higher transmit power enables broader coverage.
  • Improved Signal Quality: Lower noise figure enhances signal reception, especially in noisy environments.
  • Simplified Design: Integration reduces the number of external components and design complexity.
  • Reduced Size and Cost: Compact form factor and fewer external components save space and reduce overall system cost.
  • Faster Time to Market: Integrated solution streamlines the design process and accelerates product development.

Additional Details:

The RFFM8550TR7 operates in the 2.4 GHz frequency band, supporting IEEE 802.11b/g/n Wi-Fi standards. It is designed to provide high transmit power output, enhancing the range and coverage of Wi-Fi networks. The LNA features a low noise figure, improving receiver sensitivity and ensuring reliable communication, even in challenging environments. The integrated T/R switch allows for efficient switching between transmit and receive modes. The module is designed to operate from a single supply voltage, simplifying power management. Its compact size makes it suitable for use in a variety of wireless devices. The surface-mount package is optimized for efficient PCB assembly.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,566 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess