EN
  • EN
  • DE

RFFM6900PCK-410

Part No RFFM6900PCK-410
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Evaluation Board for RFFM6900
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020962-RFFM6900PCK-410
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM6900PCK-410 CAD Model

Description

The RFFM6900PCK-410 is a front-end module (FEM) designed and manufactured by Qorvo, a leading provider of RF solutions. This FEM integrates multiple components to provide a complete front-end solution for wireless communication systems operating in the ISM (Industrial, Scientific, and Medical) band around 915 MHz. It enhances the performance and efficiency of wireless devices by improving signal transmission and reception.

Applications

  • Smart metering: Wireless communication in utility meters for remote data collection and control.
  • Home automation: Wireless control of lighting, HVAC, and security systems.
  • Wireless sensor networks: Monitoring environmental conditions, industrial processes, and agricultural parameters.
  • Internet of Things (IoT) devices: Connecting various devices to the internet for data exchange and remote control.
  • Remote control: Wireless remote controls for various applications.

Features

  • Integrated LNA: Low-noise amplifier (LNA) boosts the received signal strength, improving receiver sensitivity.
  • Integrated PA: Power amplifier (PA) amplifies the transmitted signal, increasing the transmission range.
  • Integrated Switch: Antenna switch selects between transmit and receive paths.
  • Compact Size: Small footprint for easy integration into compact devices.
  • High Efficiency: Optimizes power consumption for extended battery life.
  • Single Supply Voltage: Operates from a single voltage source for simplified design.

Benefits

  • Extended Range: Improved transmit power and receive sensitivity increase the communication range.
  • Reduced BOM Cost: Integration of multiple components reduces the bill of materials (BOM) cost.
  • Simplified Design: Integration of the FEM simplifies the design of wireless systems.
  • Improved Performance: Optimized performance characteristics for reliable communication.
  • Longer Battery Life: High efficiency minimizes power consumption, extending battery life.

Additional Details

The RFFM6900PCK-410 operates in the frequency range of 868 MHz to 915 MHz, making it suitable for various ISM band applications. It supports different modulation schemes, including FSK, GFSK, and OOK. The FEM is designed to meet the regulatory requirements of different regions. The module typically operates from a single positive supply voltage and features a shutdown mode for further power savings. Specific performance parameters, such as output power, gain, and noise figure, are specified in the datasheet. It's crucial to review the datasheet for the exact electrical characteristics, pin configurations, and application guidelines before implementation.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Microchip Technology
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess