EN
  • EN
  • DE

RFFM4501SR

Part No RFFM4501SR
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description WiFi Front End Module 802.11a/n/ac 4.9GHz to 5.85GHz 3V to 5V 16-Pin Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015503-RFFM4501SR
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM4501SR CAD Model

Description

The RFFM4501SR is a front-end module (FEM) designed and manufactured by Qorvo. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch into a single package. It is primarily used in wireless communication devices to enhance signal transmission and reception. It operates in specific frequency bands, providing a complete RF front-end solution for various wireless standards.

Applications

  • Wireless routers and access points
  • Wireless local area network (WLAN) devices
  • Internet of Things (IoT) devices
  • Smart home devices
  • Mobile devices (e.g., smartphones, tablets)

Features

  • Integrated power amplifier (PA)
  • Integrated low noise amplifier (LNA)
  • Integrated transmit/receive (T/R) switch
  • Compact surface mount package
  • High linearity

Benefits

  • Improved wireless signal range
  • Enhanced receiver sensitivity
  • Reduced component count
  • Simplified PCB layout
  • Lower power consumption

The RFFM4501SR from Qorvo streamlines the design of wireless devices by integrating multiple RF components into a single module. This reduces the board space required and simplifies the overall design process. The high linearity of the module ensures that the transmitted signals are clean and free from distortion, leading to improved data rates and reduced interference. The integrated LNA enhances the receiver's ability to detect weak signals, extending the range of the wireless device. The integrated T/R switch allows the same antenna to be used for both transmitting and receiving signals, further simplifying the design and reducing cost. The module is designed to operate with a single supply voltage, simplifying power management. It is also designed to meet the stringent regulatory requirements for wireless devices. Qorvo's RFFM4501SR is a key component in enabling reliable and high-performance wireless communication in a variety of applications. It contributes to longer battery life in portable devices due to its low power consumption. The module's compact size and integrated functionality make it an ideal choice for space-constrained applications such as IoT devices and wearables. Its robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess