EN
  • EN
  • DE

IMA.751.2SMA.3

Part No IMA.751.2SMA.3
Manufacturer Banner Engineering Corporation
Catalog OEM Parts (F - I)
Description IMA.751.2SMA.3 - Banner Engineering Fiber IMA.751.2SMA.3 Glass Fiberoptic Assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065021-IMA.751.2SMA.3
Categories OEM Parts(F-I)
Manufacturer Banner Engineering Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMA.751.2SMA.3 CAD Model

Description

The IMA.751.2SMA.3 is an inductive proximity sensor manufactured by Banner Engineering Corporation. It is designed to detect the presence of metal objects without physical contact, providing a reliable and non-contact sensing solution for various industrial automation applications.

Applications:

  • Parts Counting: Accurately counts the number of metal parts moving along a conveyor belt.
  • Position Detection: Detects the position of metal components in automated machinery.
  • Machine Guarding: Monitors the position of safety gates and guards to prevent unauthorized access.
  • Material Handling: Detects the presence of metal objects on conveyors and in material handling systems.
  • Robotics: Used in robotic arms and end-of-arm tooling for precise object detection and positioning.
  • Automated Assembly: Detects the presence and orientation of metal parts during automated assembly processes.

Features:

  • Non-Contact Sensing: Detects metal objects without physical contact, eliminating wear and tear.
  • High Sensitivity: Capable of detecting small metal objects at a distance.
  • Rugged Construction: Durable housing protects the sensor from harsh industrial environments.
  • Short-Circuit Protection: Protects the sensor from damage due to short circuits.
  • LED Indication: Provides visual indication of the sensor's status.
  • SMA Connector: Features an SMA connector for easy connection to control systems.

Benefits:

  • Increased Efficiency: Non-contact sensing reduces downtime and maintenance costs.
  • Improved Safety: Reliable detection of metal objects enhances safety in automated systems.
  • Long Service Life: Rugged construction ensures long-term performance in demanding environments.
  • Easy Installation: SMA connector simplifies installation and connection to control systems.

Additional Details:

The IMA.751.2SMA.3 sensor typically operates on a DC voltage and provides a digital output signal. It is available in various sensing ranges and housing styles to suit different applications. The sensor is also resistant to dust, dirt, and moisture. Refer to the product datasheet for detailed specifications, including sensing range, operating voltage, and output type.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess