EN
  • EN
  • DE

RFFM4227TR7

Part No RFFM4227TR7
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835387-RFFM4227TR7
Ultra Librarian 3D Model Ultra Librarian RFFM4227TR7 CAD Model

Description

The RFFM4227TR7 is a high-performance front-end module (FEM) designed and manufactured by Qorvo US Inc. This FEM is specifically engineered to meet the rigorous demands of wireless communication systems, providing a compact and efficient solution for signal amplification and filtering. It integrates multiple components, including a power amplifier (PA), low noise amplifier (LNA), and filtering circuitry, into a single surface-mount package. This integration minimizes the footprint on the printed circuit board (PCB) and simplifies the overall system design.

Applications

  • Wireless Local Area Networks (WLAN): Used in Wi-Fi routers, access points, and client devices operating in the 5 GHz band.
  • IoT Devices: Incorporated into various Internet of Things (IoT) devices that require robust and reliable wireless connectivity.
  • Mobile Devices: Can be found in smartphones and tablets to enhance Wi-Fi performance.
  • Smart Home Applications: Employed in smart home hubs and connected appliances for seamless wireless communication.
  • Wireless Audio/Video Streaming: Utilized in devices that stream high-definition audio and video content wirelessly.

Features

  • Integrated PA, LNA, and Filtering: Combines power amplification, low-noise amplification, and filtering functions into a single module, reducing component count and board space.
  • High Output Power: Delivers sufficient output power to ensure reliable signal transmission over a wide range.
  • Low Noise Figure: Minimizes noise introduced into the receive signal path, improving receiver sensitivity and overall system performance.
  • Compact Size: The small surface-mount package allows for easy integration into space-constrained applications.
  • 5 GHz Band Operation: Specifically designed for operation in the 5 GHz WLAN band, ensuring compatibility with Wi-Fi standards.
  • TR7 Package: Supplied in tape and reel packaging for automated assembly processes.

Benefits

  • Improved System Performance: Enhances the range and reliability of wireless communication links.
  • Simplified Design: Reduces the complexity of the RF front-end design, saving time and resources.
  • Reduced BOM Cost: Integrates multiple components into a single module, lowering the overall bill of materials (BOM) cost.
  • Smaller Footprint: Minimizes the space required on the PCB, enabling more compact and portable devices.
  • Enhanced Receiver Sensitivity: The low noise amplifier improves the ability of the receiver to detect weak signals.
  • Faster Time-to-Market: Simplifies the design process, allowing manufacturers to bring their products to market more quickly.

The RFFM4227TR7 operates within a specific voltage range and is designed to meet stringent regulatory requirements for wireless devices. Its integrated filtering circuitry ensures that unwanted signals are attenuated, preventing interference with other wireless systems. The module is carefully characterized and tested to ensure consistent performance across a wide range of operating conditions. It is an excellent choice for applications that demand high performance, small size, and ease of integration in the 5 GHz WLAN band.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess