EN
  • EN
  • DE

RFCA3306

Part No RFCA3306
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Amplifier, CATV, 0.05 - 1.00 GHz, 24.5 dBm, 22.0 dB, SOT-89, 75Ω
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028509-RFCA3306
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFCA3306 CAD Model

Description

The RFCA3306 is a high-performance, low-noise amplifier (LNA) designed by Qorvo. It is optimized for a wide range of wireless communication systems, including cellular infrastructure, GPS receivers, and satellite communication equipment. The amplifier provides excellent gain, low noise figure, and high linearity, making it ideal for enhancing the sensitivity and performance of receiver front-ends.

Applications

  • Cellular base stations
  • GPS receivers
  • Satellite communication systems
  • Wireless infrastructure
  • Software-defined radios (SDR)

Features

  • Frequency Range: 1.5 GHz to 6 GHz
  • Gain: Typically 20 dB
  • Noise Figure: Typically 0.8 dB
  • Input Return Loss: -15 dB
  • Output Return Loss: -15 dB
  • Supply Voltage: 3.3 V or 5 V
  • Low Current Consumption
  • Small Form Factor

Benefits

  • Improves receiver sensitivity and range
  • Enhances signal-to-noise ratio in weak signal environments
  • Reduces system noise floor
  • Simplifies integration with a wide frequency range
  • Minimizes power consumption

Additional Details

The RFCA3306 is typically packaged in a small surface-mount package, facilitating integration into compact wireless devices. The amplifier's high linearity ensures minimal distortion of the amplified signal. Detailed specifications, including gain flatness, output power, and intermodulation distortion, can be found in the Qorvo datasheet. The datasheet also provides application notes with recommended biasing and matching circuits for optimal performance. The operating temperature range is typically -40°C to +85°C. The device includes ESD protection circuitry on all pins to prevent damage from electrostatic discharge.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess