EN
  • EN
  • DE

RF8108TR13

Part No RF8108TR13
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835360-RF8108TR13
Ultra Librarian 3D Model Ultra Librarian RF8108TR13 CAD Model

Description

The RF8108TR13 is a high-performance, highly integrated front-end module (FEM) designed for Wi-Fi applications operating in the 2.4 GHz band. Manufactured by Qorvo, this FEM incorporates a power amplifier (PA), a low-noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a complete solution for Wi-Fi connectivity. It's optimized for applications requiring high linearity and efficiency.

Applications:

  • Wi-Fi Routers (802.11b/g/n)
  • Wireless Access Points
  • IoT Devices (e.g., Smart Home)
  • Mobile Devices (Smartphones, Tablets)
  • Wireless Adapters

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies design.
  • High Linearity: Enables excellent signal quality and minimizes distortion.
  • High Efficiency: Optimizes power consumption and extends battery life.
  • Low Noise Figure: Improves receiver sensitivity and range.
  • Compact Size: Facilitates integration into small form-factor devices.
  • Integrated Matching Networks: Simplifies board layout and reduces external component requirements.

Benefits:

  • Extended Range: Increases the coverage area of Wi-Fi networks.
  • Improved Data Rates: Enhances the speed and reliability of wireless connections.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Lowers development costs and time-to-market.
  • Enhanced Signal Quality: Minimizes errors and improves user experience.

Additional Details:

The RF8108TR13 is designed to meet the stringent requirements of modern Wi-Fi systems. Its high linearity ensures that signals are transmitted and received with minimal distortion, leading to improved data rates and overall network performance. The integrated PA provides sufficient output power to cover a wide area, while the LNA enhances receiver sensitivity, allowing for the detection of weak signals. The T/R switch enables efficient sharing of the antenna between the transmitter and receiver. The small form factor and integrated matching networks simplify the design process, allowing manufacturers to quickly and easily integrate the RF8108TR13 into their products. The TR13 suffix likely indicates a specific tape and reel packaging for automated assembly. Consult the Qorvo datasheet for detailed electrical characteristics, performance metrics, and application notes.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess