EN
  • EN
  • DE

RF6361A

Part No RF6361A
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf And Microwave Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088125-RF6361A
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF6361A CAD Model

Description

The RF6361A is a high-power, high-efficiency power amplifier module (PAM) designed for 4G LTE applications. It is manufactured by Qorvo and integrates the power amplifier, coupler, and other necessary components into a compact surface-mount module. This integration simplifies the design and reduces the board space required for LTE devices.

Applications:

  • 4G LTE Smartphones: Provides the necessary RF power amplification for transmitting signals on LTE networks.
  • 4G LTE Tablets: Used in tablets to enable cellular connectivity.
  • 4G LTE Mobile Hotspots: Powers the wireless transmission of data for mobile internet access.
  • 4G LTE Data Cards: Enables cellular data connectivity for laptops and other devices.

Features:

  • High Power Efficiency: Minimizes power consumption and extends battery life.
  • Multi-Band Operation: Supports multiple LTE frequency bands for global compatibility.
  • Integrated Coupler: Provides accurate power control and monitoring.
  • Small Size: Enables miniaturization of LTE devices.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending the operating time of mobile devices.
  • Global Compatibility: Multi-band operation allows for use in different regions and on different LTE networks.
  • Improved Signal Quality: Accurate power control and monitoring enhance signal quality.
  • Reduced Design Complexity: Integrated functionality simplifies the design process.
  • Smaller Footprint: Compact size allows for integration into smaller devices.

Technical Specifications: The RF6361A typically operates in the various LTE frequency bands. It delivers high output power, usually in the range of 23-25 dBm, with high power-added efficiency (PAE). It is designed to meet the requirements of the 3GPP LTE standards. The module is packaged in a small surface-mount package for ease of integration. Supply voltage requirements are usually around 3.2-4.2V. Consult the datasheet for detailed specifications.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Microchip Technology
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,440 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess