EN
  • EN
  • DE

RF5602WL33PCK-410

Part No RF5602WL33PCK-410
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Evaluation Board for RF5602 , 3.3 volts tune PCBA and 5 loose pcs for WiFi tune 2.4GHz to 2.5GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232558-RF5602WL33PCK-410
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5602WL33PCK-410 CAD Model

Description

The RF5602WL33PCK-410 is a highly integrated front-end module (FEM) designed and manufactured by Qorvo US Inc. This module is specifically engineered for Wi-Fi applications, offering a complete solution for transmit and receive functionalities in wireless communication systems. It incorporates a power amplifier (PA), low noise amplifier (LNA), and SPDT switch, all within a compact package.

Applications

  • Wi-Fi Routers: Used in wireless routers to enhance signal strength and range.
  • Wireless Access Points: Integrated into access points for improved Wi-Fi performance.
  • IoT Devices: Employed in Internet of Things (IoT) devices for reliable wireless connectivity.
  • Mobile Devices: Used in smartphones and tablets to improve Wi-Fi performance.
  • Smart Home Devices: Integrated in devices such as smart speakers, thermostats and security cameras.

Features

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Low Noise Amplifier (LNA): Enhances receiver sensitivity for improved signal reception.
  • SPDT Switch: Enables seamless switching between transmit and receive modes.
  • Compact Package: Offers a small footprint for space-constrained applications.
  • High Linearity: Ensures minimal signal distortion for optimal performance.

Benefits

  • Extended Range: Improves Wi-Fi coverage and signal strength.
  • Enhanced Sensitivity: Increases receiver sensitivity for better signal reception in weak signal areas.
  • Reduced Component Count: Simplifies design and reduces board space requirements.
  • Improved Performance: Offers optimal performance in Wi-Fi applications.
  • Simplified Integration: Easy to integrate into wireless communication systems.

Additional Details

The RF5602WL33PCK-410 operates in the 2.4 GHz Wi-Fi band. It typically requires a 3.3V power supply. The module is designed to meet the requirements of IEEE 802.11b/g/n standards. The integrated PA provides a high output power while maintaining excellent linearity. The LNA has a low noise figure, which enhances receiver sensitivity. The SPDT switch provides low insertion loss and high isolation. The module is available in a compact QFN (Quad Flat No-leads) package. The RF5602WL33PCK-410 is a key component for maximizing the performance and range of Wi-Fi enabled devices.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess