EN
  • EN
  • DE

RF5427SR

Part No RF5427SR
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192718-RF5427SR
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5427SR CAD Model

Description

The Qorvo RF5427SR is a high-performance, single-pole, double-throw (SPDT) switch designed for a wide range of wireless applications. This switch operates over a broad frequency range, making it suitable for various communication standards. It features low insertion loss, high isolation, and excellent linearity, ensuring minimal signal degradation and interference. The RF5427SR is available in a small, surface-mount package, making it easy to integrate into compact electronic devices.

Applications

  • Cellular Handsets: Used for antenna switching in smartphones and other cellular devices.
  • Wireless LAN (WLAN): Employed in WLAN devices for band selection and antenna diversity.
  • Bluetooth Devices: Integrated into Bluetooth modules for signal routing and switching.
  • GPS Receivers: Used in GPS receivers for antenna switching and signal selection.
  • Test and Measurement Equipment: Incorporated into test equipment for signal routing and calibration.

Features

  • SPDT Configuration: Provides versatile switching capabilities for various applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring high signal strength.
  • High Isolation: Reduces signal leakage between ports, preventing interference.
  • Excellent Linearity: Maintains signal integrity and minimizes distortion.
  • Small Package Size: Allows for easy integration into compact electronic devices.

Benefits

  • Improved System Performance: Ensures high signal quality and minimal interference.
  • Increased Design Flexibility: SPDT configuration allows for versatile signal routing options.
  • Reduced Board Space: Small package size enables compact device designs.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding environments.
  • Lower Power Consumption: Low insertion loss contributes to reduced power consumption.

Additional Details

The RF5427SR operates from a single positive supply voltage and requires minimal external components for operation. The switch is controlled by digital logic signals, allowing for easy integration with microcontrollers and other digital devices. The RF5427SR is designed for reflow soldering and is compliant with RoHS standards. The specific insertion loss, isolation, and linearity characteristics are detailed in the product datasheet available from Qorvo. The device is widely used in applications where reliable and efficient signal switching is required.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Intel
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess