EN
  • EN
  • DE

RF3518TR7

Part No RF3518TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958027-RF3518TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF3518TR7 CAD Model

Description

The RF3518TR7 is a high-performance, single-pole double-throw (SPDT) switch from Qorvo. It is designed for a wide range of wireless applications, providing excellent isolation and low insertion loss. This switch is suitable for use in applications where high linearity and low distortion are crucial.

Applications

  • Cellular infrastructure: For antenna switching and diversity applications in base stations.
  • Wireless LAN (WLAN): In routers, access points, and client devices for signal routing.
  • Bluetooth devices: In mobile phones, tablets, and other Bluetooth-enabled devices.
  • Zigbee applications: In smart home devices and industrial control systems.
  • GPS receivers: For switching between different antenna inputs.
  • Software-defined radios (SDR): Providing flexibility in signal routing.

Features

  • High isolation: Minimizes signal leakage between ports.
  • Low insertion loss: Ensures minimal signal attenuation.
  • Fast switching speed: Enables rapid signal routing.
  • High linearity: Maintains signal integrity in demanding applications.
  • Small package size: Enables compact designs.
  • Single supply voltage: Simplifies power supply design.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved system performance: Due to low insertion loss and high isolation.
  • Reduced power consumption: Minimizing signal attenuation.
  • Smaller form factor: Enabling compact designs.
  • Increased design flexibility: Due to its wide operating frequency range.
  • Enhanced signal integrity: Maintaining signal quality in demanding applications.

Additional Details

The RF3518TR7 operates over a wide frequency range, typically from 0.1 GHz to several GHz, making it suitable for various wireless standards. It is controlled by a simple logic interface, allowing for easy integration into existing systems. The switch is housed in a small surface-mount package, minimizing board space requirements. Key specifications include insertion loss (typically less than 0.5 dB), isolation (typically greater than 30 dB), and switching speed (typically less than 1 microsecond). The device is designed to handle high power levels, making it suitable for use in high-power transmitters and receivers. Its performance characteristics are usually detailed within its specific datasheet. It provides a reliable and efficient solution for signal routing in a wide variety of wireless communication systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 326,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess