EN
  • EN
  • DE

RF1612TR13-5K

Part No RF1612TR13-5K
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981780-RF1612TR13-5K
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF1612TR13-5K CAD Model

Description

The RF1612TR13-5K is a surface mount RF switch manufactured by Qorvo. It is designed for a broad range of wireless applications, operating within specific frequency bands, providing low insertion loss, high isolation, and excellent linearity. This switch is commonly used to route RF signals in various communication systems.

Applications

  • Cellular infrastructure: Signal routing in base stations and remote radio heads.
  • Wireless LAN (WLAN): Antenna switching in Wi-Fi routers and access points.
  • Bluetooth devices: Antenna selection and signal routing.
  • Handheld radios: Antenna switching and band selection.
  • General RF switching: Signal routing in test equipment and other RF systems.

Features

  • Low insertion loss: Minimizes signal attenuation when the switch is in the ON state.
  • High isolation: Provides strong signal attenuation when the switch is in the OFF state.
  • High linearity: Ensures minimal signal distortion.
  • Fast switching speed: Enables rapid signal routing.
  • Surface mount package: Facilitates automated assembly.
  • Operating Frequency: Designed for optimum performance within specified frequencies.

Benefits

  • Improved signal quality: Low insertion loss and high isolation maintain signal integrity.
  • Increased system performance: Fast switching speed enables responsive signal routing.
  • Reduced board space: Compact surface mount package minimizes board footprint.
  • Simplified manufacturing: Surface mount design facilitates automated assembly.
  • Versatile application: Suitable for a wide range of wireless systems.

Additional Details

The RF1612TR13-5K is available in a small surface-mount package. The specific insertion loss, isolation, and switching speed specifications are detailed in the manufacturer's datasheet. It is RoHS compliant and lead-free. The switch is controlled by a digital signal. Careful attention to impedance matching is crucial for optimal performance. The datasheet provides detailed information on recommended application circuits and layout guidelines.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Microchip Technology
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,840 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess