EN
  • EN
  • DE

GRM40R472K50C500

Part No GRM40R472K50C500
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974927-GRM40R472K50C500
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GRM40R472K50C500 CAD Model

Description

The GRM40R472K50C500 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for general-purpose applications in electronic circuits where a stable capacitance value is required for decoupling, bypassing, or filtering.

Applications

  • Decoupling capacitors in power supplies: Provides a stable voltage source by filtering out noise and voltage fluctuations.
  • Bypass capacitors in digital circuits: Shunts high-frequency noise to ground, preventing it from interfering with circuit operation.
  • Filtering in audio circuits: Blocks unwanted frequencies and allows desired frequencies to pass through.
  • General purpose usage in consumer electronics: Used in a multitude of devices from mobile phones to televisions.
  • Industrial electronic equipment: Used in various industrial control and automation systems.

Features

  • Capacitance: 4700pF (picofarads) which is equal to 4.7nF.
  • Voltage rating: 50V (volts), the maximum DC voltage that can be safely applied to the capacitor.
  • Temperature Characteristic: R indicates a Class 2 dielectric material with a specific temperature coefficient of capacitance. X5R is a common type, but always check the datasheet to confirm.
  • Tolerance: K tolerance (±10%) indicates the possible variation in the actual capacitance value.
  • SMT (Surface Mount Technology): Designed for automated assembly onto circuit boards using reflow soldering.

Benefits

  • Stable capacitance: Provides a relatively stable capacitance value over temperature.
  • Compact size: Allows for high-density component placement on circuit boards.
  • Cost-effective: MLCCs are generally a cost-effective solution for capacitance requirements.
  • Reliable performance: Provides dependable operation in a variety of electronic circuits.
  • RoHS compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Additional Details

The GRM series is a well-known and widely used family of MLCCs from Murata. The 'R' temperature characteristic usually implies an X5R dielectric which offers a good compromise between capacitance stability and cost. Refer to the manufacturer's datasheet for complete specifications, including the precise temperature coefficient of capacitance, insulation resistance, and dissipation factor. The capacitance will vary within a specified range (e.g. ±15%) over the operating temperature range (typically -55°C to +85°C). This component is a reliable choice for numerous applications where a stable and dependable capacitance is needed. Knowing the exact temperature coefficient of capacitance is vital for choosing this capacitor for circuits operating in varying temperature environments. The 'C500' suffix likely refers to packaging details but consult the datasheet to be certain.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess