EN
  • EN
  • DE

QPQ1285TR7

Part No QPQ1285TR7
Manufacturer Qorvo US Inc.
Catalog RF Front End (LNA + PA)
Description Signal Conditioning Band 41 BW 194MHz LowDrift BAW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Qorvo
Category RF Front End (LNA + PA)
Frequency 2.496 GHz to 2.69 GHz
Bandwidth 194 MHz
Impedance 50 Ohms
Termination Style SMD/SMT
Package / Case SMP-3
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 95 C
Series QPQ1285
Insertion Loss 3.5 dB
Moisture Sensitive Yes
Ultra Librarian 3D Model Ultra Librarian QPQ1285TR7 CAD Model

Description

The QPQ1285 is an exceptionally high performance BAW Filter for sub-Band 41 uplink / downlink. This filter is housed in a compact 2 x 1.6 mm package for base station applications.Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells.The QPQ1285 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.

You May Also Be Interested in

Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1304 $56.5216
9+ $11.5942 $104.3478
14+ $11.2319 $157.2466
19+ $10.8696 $206.5224
24+ $10.5073 $252.1752
32+ $9.4203 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,896 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess