EN
  • EN
  • DE

QPF4518MTR13

Part No QPF4518MTR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description WiFi Front End Module 5150MHz to 5925MHz 5V 24-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086874-QPF4518MTR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QPF4518MTR13 CAD Model

Description

The Qorvo QPF4518MTR13 is a high-performance front-end module (FEM) designed for Wi-Fi applications operating in the 5 GHz band. This FEM integrates a high-linearity power amplifier (PA), a low-noise amplifier (LNA) with bypass capability, and a single-pole double-throw (SPDT) switch. It's optimized for applications demanding high performance and efficiency, supporting various Wi-Fi standards.

Applications:

  • Wi-Fi 5 (802.11ac) and Wi-Fi 6 (802.11ax) Routers and Access Points
  • Wireless Repeaters and Range Extenders
  • Smart Home Devices and IoT Gateways
  • High-Performance Client Devices (Laptops, Tablets)
  • Gaming Consoles

Features:

  • Integrated PA, LNA, and SPDT Switch: Reduces component count and simplifies PCB layout.
  • High Output Power and Linearity: Enables higher data rates and improved signal quality.
  • Low Noise Figure LNA: Improves receiver sensitivity, extending range and enhancing performance in noisy environments.
  • LNA Bypass Mode: Allows direct connection to the receiver for optimal power efficiency when a high signal level is present.
  • Compact Package: Minimizes board space, enabling smaller and more integrated designs.
  • Optimized for 5 GHz Wi-Fi: Designed to meet the specific requirements of 5 GHz Wi-Fi applications.

Benefits:

  • Enhanced Wi-Fi Performance: Delivers faster speeds, greater range, and more reliable connectivity.
  • Reduced Design Complexity: Simplifies the design process and reduces time-to-market.
  • Lower BOM Cost: Integrating multiple components into a single module reduces overall system cost.
  • Extended Battery Life: The LNA bypass mode improves power efficiency in certain scenarios.
  • Smaller Form Factor: Enables smaller and more compact Wi-Fi devices.

Technical Specifications: The QPF4518MTR13 operates in the 5 GHz frequency band. Its key specifications, including output power, gain, noise figure, and supply voltage, are detailed in the Qorvo datasheet. It is designed for surface mount assembly and is typically used in applications where high performance and small size are critical.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess