EN
  • EN
  • DE

PAC5222QM

Part No PAC5222QM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description BLDC Motor Controller and Driver Buck/SEPIC 50MHz 5.2V to 44V 48-Pin TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966747-PAC5222QM
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC5222QM CAD Model

Description

The PAC5222QM is a highly integrated power application controller (PAC) from Qorvo, designed for high-efficiency motor control and power conversion applications. This device combines a powerful ARM Cortex-M4F microcontroller with integrated power drivers and analog peripherals, offering a complete single-chip solution for advanced power control systems.

Applications:

  • Brushless DC (BLDC) motor control
  • Permanent Magnet Synchronous Motor (PMSM) control
  • Power Factor Correction (PFC)
  • Battery chargers
  • Inverters and converters

Features:

  • ARM Cortex-M4F Core: High-performance 32-bit microcontroller with floating-point unit for complex algorithms.
  • Integrated Gate Drivers: Drives external MOSFETs or IGBTs for motor control and power conversion.
  • High-Resolution PWM Generators: Provides precise control of power switching elements.
  • Analog Peripherals: Includes ADCs, DACs, and comparators for sensor interfacing and control loop feedback.
  • Communication Interfaces: Supports UART, SPI, I2C, and CAN for connectivity.
  • Safety Features: Includes over-voltage, over-current, and over-temperature protection.
  • Advanced Motor Control Algorithms: Supports Field-Oriented Control (FOC) and other advanced techniques.

Benefits:

  • Reduced Component Count: Integration of multiple functions simplifies system design and reduces BOM cost.
  • Improved Efficiency: Advanced control algorithms and high-resolution PWMs optimize power conversion efficiency.
  • Enhanced Performance: Powerful ARM Cortex-M4F core enables complex control algorithms and real-time response.
  • Increased Reliability: Integrated protection features prevent damage from over-voltage, over-current, and over-temperature conditions.
  • Faster Time-to-Market: Comprehensive development tools and software libraries accelerate product development.

Additional Details:

The PAC5222QM operates on a wide voltage range, typically from 4.5V to 36V. The integrated gate drivers can supply sufficient current to drive a variety of MOSFETs and IGBTs. The device includes multiple PWM channels with programmable dead-time control, allowing for precise control of power switching. The analog peripherals enable accurate measurement of voltage, current, and temperature for feedback control loops. The communication interfaces facilitate communication with other devices and systems. Qorvo provides comprehensive development tools and software libraries, including motor control algorithms and power conversion functions. The PAC5222QM is suitable for a wide range of applications, including power tools, home appliances, industrial equipment, and automotive systems. The device's compact package and integrated functionality make it an ideal solution for space-constrained applications. Proper thermal management is essential for ensuring reliable operation at high power levels. The PAC5222QM's advanced features and comprehensive support make it a powerful and versatile solution for motor control and power conversion applications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Need more? Email Us
Thomas & Betts
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6085 $50.5190
34+ $2.9609 $100.6706
53+ $2.8683 $152.0199
73+ $2.7758 $202.6334
94+ $2.6833 $252.2302
125+ $2.4057 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,169 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess