EN
  • EN
  • DE

885062-A

Part No 885062-A
Manufacturer Qorvo US Inc.
Catalog OEM Parts (0 - 9)
Description RF Filter, BAW, 2442 Mhz, 79 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010917-885062-A
Categories OEM Parts(0-9)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 885062-A CAD Model

Description

The 885062-A is a high-performance bandpass filter manufactured by Qorvo US Inc. Bandpass filters are electronic circuits that allow signals within a specific frequency range to pass through while attenuating signals outside that range. This particular filter is designed for use in radio frequency (RF) applications, where precise filtering is critical for signal integrity and performance.

Applications

  • Cellular Base Stations: Used to filter out unwanted signals and interference in cellular base station transceivers.
  • Wireless Communication Systems: Employed in wireless devices to improve signal quality and prevent interference.
  • Radar Systems: Used to isolate desired signals from noise and clutter in radar receivers.
  • Satellite Communication Systems: Implemented in satellite transceivers to filter out unwanted signals and improve communication reliability.
  • Test and Measurement Equipment: Used in spectrum analyzers and signal generators to provide accurate and reliable measurements.

Features

  • High Selectivity: Provides sharp cutoff characteristics, ensuring that only signals within the desired frequency range are passed through.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Effectively suppresses signals outside the passband, preventing interference.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space requirements.
  • Compact Size: Allows for integration into small form-factor devices.

Benefits

  • Improved Signal Quality: Filters out unwanted signals and noise, resulting in cleaner and more reliable signals.
  • Enhanced System Performance: Improves the overall performance of RF systems by reducing interference and optimizing signal transmission.
  • Increased Range: Allows for greater communication range by minimizing signal loss and improving signal-to-noise ratio.
  • Reduced Interference: Prevents unwanted signals from interfering with desired signals, ensuring reliable communication.
  • Simplified Design: Provides a ready-to-use filtering solution, simplifying RF system design.

Additional Details

RF filters are used to pass certain frequency bands while rejecting others. Key parameters include the center frequency, bandwidth, insertion loss, return loss, and rejection. The precise characteristics will be dictated by the datasheet from Qorvo.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess