EN
  • EN
  • DE

RD1A2EY133J-N-T1

Part No RD1A2EY133J-N-T1
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 291753-RD1A2EY133J-N-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD1A2EY133J-N-T1 CAD Model

Description

The RD1A2EY133J-N-T1 is a ceramic capacitor manufactured by KOA Speer. It is designed for general-purpose applications requiring stable capacitance and reliable performance. Ceramic capacitors are widely used due to their small size, high-frequency performance, and temperature stability.

Applications:

  • Bypass Capacitors: Used to filter noise from power supplies in electronic circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local energy source and reduce voltage fluctuations.
  • Timing Circuits: Used in oscillators and timing circuits where a stable capacitance value is required.
  • Filtering Applications: Used in audio and signal processing circuits to filter out unwanted frequencies.
  • Consumer Electronics: Used in devices like smartphones, tablets, and computers.

Features:

  • Ceramic Dielectric: Offers high stability and low loss at high frequencies.
  • Small Size: Allows for compact circuit designs.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Complies with environmental regulations.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Improved Circuit Stability: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Reduced Noise: Effective in filtering out unwanted noise and voltage fluctuations.
  • Long Service Life: Ceramic capacitors are known for their reliability and long lifespan.
  • Cost-Effective: Provides a cost-effective solution for general-purpose capacitor applications.
  • Easy Assembly: SMT design allows for efficient and automated assembly.

Additional Details:

The RD1A2EY133J-N-T1 typically features a capacitance value of 13000pF (13nF) and a voltage rating of 10V to 50V (depending on the exact specification sheet). It uses a specific ceramic dielectric material, defining its temperature coefficient and stability. The packaging is reel-type for automated pick-and-place assembly. Consult the official KOA Speer datasheet for precise electrical characteristics, temperature coefficient, and other critical parameters to ensure optimal performance in your specific application. Proper handling during soldering is crucial to prevent damage and ensure long-term reliability. Adherence to reflow soldering profiles recommended by KOA Speer is highly recommended.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess