EN
  • EN
  • DE

R5F36S1EDFB

Part No R5F36S1EDFB
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 16-bit Microcomputers Optimized for Power Line Communication
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029018-R5F36S1EDFB
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F36S1EDFB CAD Model

Description

The R5F36S1EDFB is a microcontroller from the Renesas Electronics R8C family. The R8C family is known for its compact size and low power consumption, making it suitable for a wide range of embedded applications. The R5F36S1EDFB includes a CPU core, memory (RAM and Flash), and various peripherals like timers, ADCs, and communication interfaces.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Motor control
  • Security systems
  • Medical devices
  • Automotive applications
  • Data loggers

Features:

  • R8C CPU core: Provides efficient processing for embedded control tasks.
  • Flash memory: Stores the program code, allowing for easy updates and reprogramming.
  • RAM: Stores data and program variables during execution.
  • Timers: Offer timing and counting functions for various applications.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values for processing.
  • Serial communication interfaces (UART, SPI, I2C): Enable communication with other devices.
  • I/O ports: Provide digital input and output capabilities.

Benefits:

  • Low power consumption: Extends battery life in portable applications.
  • Compact size: Allows for integration into small devices.
  • Versatile peripherals: Supports a wide range of applications.
  • Easy to use: Simplifies development with Renesas' development tools.
  • Cost-effective: Provides a competitive solution for embedded control applications.

Technical Specifications:

Detailed specifications for the R5F36S1EDFB, including CPU clock speed, flash memory size, RAM size, number of I/O pins, ADC resolution, and operating voltage range, can be found in the official datasheet provided by Renesas Electronics. Consult the datasheet for complete information on the microcontroller's electrical characteristics and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess