EN
  • EN
  • DE

HYS72T512022HR-3.7-A

Part No HYS72T512022HR-3.7-A
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-533 512Mx72 ECC Reg 2Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951228-HYS72T512022HR-3.7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T512022HR-3.7-A CAD Model

Description

The HYS72T512022HR-3.7-A is a 4GB DDR2 PC2-5300 Fully Buffered DIMM (FB-DIMM) memory module manufactured by Qimonda. Designed for servers and high-performance workstations, FB-DIMMs are known for improved memory bandwidth and reliability compared to standard DDR2 DIMMs. This module operates at 667MHz and includes ECC for error detection and correction.

Applications

  • Servers: Used in server environments to provide high-capacity, reliable memory for demanding workloads.
  • Workstations: Suitable for high-end workstations requiring substantial memory for professional applications such as video editing, 3D rendering, and scientific computing.
  • Data Centers: Deployed in data centers to support virtualized environments and other memory-intensive applications.
  • High-Performance Computing: Used in HPC environments where memory bandwidth and error correction are critical.

Features

  • 4GB Capacity: Provides 4 gigabytes of memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for improved performance and power efficiency compared to DDR.
  • PC2-5300: Complies with the PC2-5300 standard, operating at 667MHz.
  • FB-DIMM: Fully Buffered DIMM architecture enhances memory bandwidth and reduces loading on the memory controller.
  • ECC: Error-correcting code (ECC) provides error detection and correction for improved data integrity.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for compatibility with FB-DIMM compatible systems.

Benefits

  • Increased Memory Bandwidth: FB-DIMM architecture delivers higher memory bandwidth compared to traditional DDR2 DIMMs.
  • Improved Reliability: ECC functionality ensures data integrity and reduces the risk of system crashes.
  • Enhanced System Stability: FB-DIMM design improves signal integrity and system stability.
  • High Capacity: 4GB capacity provides ample memory for demanding applications.
  • Compatibility: Designed to be compatible with systems supporting DDR2 FB-DIMM technology.

Additional Details

The HYS72T512022HR-3.7-A module operates at a voltage of 1.8V. Ensure that the system's motherboard and chipset support DDR2 FB-DIMM technology before installing this memory module. Refer to the server or workstation's documentation for compatibility information and installation procedures. Pay close attention to the specific cooling requirements and recommendations for FB-DIMMs, as they can generate more heat than standard DIMMs. Proper heat dissipation is essential for reliable operation.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess