EN
  • EN
  • DE

HYS72T128300HP-3S-B

Part No HYS72T128300HP-3S-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950968-HYS72T128300HP-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128300HP-3S-B CAD Model

Description

The HYS72T128300HP-3S-B is a 1GB DDR2 ECC Registered DIMM from Qimonda. It is intended for use in servers and workstations requiring high reliability and data integrity. The module utilizes Error Correcting Code (ECC) functionality to detect and correct single-bit errors, preventing data corruption and system instability.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 1GB capacity
  • DDR2 technology
  • ECC Registered DIMM
  • PC2-5300 (667MHz) speed
  • 240-pin DIMM form factor
  • 1.8V operating voltage
  • Buffered design for improved signal quality

Benefits

  • Increased system stability and reliability due to ECC
  • Reduced data corruption and improved data integrity
  • Enhanced performance in memory-intensive applications
  • Lower downtime and maintenance costs

Additional Details

The HYS72T128300HP-3S-B is designed specifically for systems supporting DDR2 ECC Registered DIMMs. It operates at a standard voltage of 1.8V. The registered design includes a register between the DRAM and the memory controller, minimizing load on the memory bus and enabling higher densities and speeds. The PC2-5300 rating translates to a maximum bandwidth of 5300 MB/s. The module connects via a 240-pin DIMM connector.

Qimonda was a memory manufacturer known for producing reliable memory modules. This module is often used in server and workstation environments where data accuracy and system stability are paramount. The ECC functionality is essential for applications where even minor data errors cannot be tolerated, such as financial transactions, scientific calculations, and database management. The 'HP' in the part number usually denotes the speed grade or specific timing configurations of the module.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess