EN
  • EN
  • DE

HYB25D128800T-7

Part No HYB25D128800T-7
Manufacturer Qimonda
Catalog DDR
Description DDR-266 16Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944309-HYB25D128800T-7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB25D128800T-7 CAD Model

Description

The HYB25D128800T-7 is a 128Mbit DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random Access Memory) chip manufactured by Qimonda (formerly Infineon Technologies). It is designed for high-performance applications requiring fast data access and efficient data transfer.

Applications:

  • PCs and Laptops: Used as system memory (RAM) in desktop computers and laptops.
  • Graphics Cards: Found in older generation graphics cards as video memory.
  • Networking Equipment: Employed in routers, switches, and other network devices for buffering and data processing.
  • Digital TVs: Used in digital television sets for frame buffering and image processing.
  • Embedded Systems: Integrated into embedded systems that require fast memory access.

Features:

  • Capacity: 128Mbit (16M x 8)
  • Data Rate: DDR2 (Double Data Rate 2)
  • Clock Frequency: Operates at frequencies up to 133 MHz (266 MHz effective).
  • Interface: Standard DDR2 SDRAM interface
  • Power Supply: Operates at a voltage of 1.8V
  • Package: Typically available in a TSOP or FBGA (Fine-Pitch Ball Grid Array) package.

Benefits:

  • High Bandwidth: DDR2 technology provides significantly higher data transfer rates compared to DDR SDRAM.
  • Improved Performance: Faster clock speeds and data transfer rates enhance overall system performance.
  • Lower Power Consumption: Operates at a lower voltage than DDR SDRAM, resulting in reduced power consumption.
  • Increased Density: Offers higher memory density compared to older memory technologies.

Additional Details:

The HYB25D128800T-7 is compliant with JEDEC standards for DDR2 SDRAM. It supports various DDR2 features such as On-Die Termination (ODT) and Additive Latency. It's designed for reliable operation in a wide range of temperatures. Its 16M x 8 configuration allows for efficient memory organization. The use of FBGA or TSOP packaging enables higher pin density and improved signal integrity. Due to its age, this memory chip is more commonly found in legacy systems. Its key benefits included increased memory bandwidth and reduced power consumption compared to DDR SDRAM.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess