EN
  • EN
  • DE

PI6LC48L0201LIEX

Part No PI6LC48L0201LIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 2-OUTPUT ETHERNET LVPECL SYNTHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet Clock Generator IC 170MHz 1 Output 20-TSSOP
Manufacturer Diodes Incorporated
Series HiFlex™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889260-PI6LC48L0201LIEX
Ultra Librarian 3D Model Ultra Librarian PI6LC48L0201LIEX CAD Model

Description

Introducing the PI6LC48L0201LIEX from Diodes Incorporated

The PI6LC48L0201LIEX is a state-of-the-art integrated circuit from Diodes Incorporated, designed to meet the needs of today's high-speed communication systems. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance performance and reliability in electronic applications.

Key Features

  • High-Speed Performance: The PI6LC48L0201LIEX is engineered to operate at exceptional speeds, making it ideal for applications that require fast data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring energy efficiency and reducing the overall power requirements of the system it is integrated into.
  • Compact Design: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising on functionality or performance.
  • Robust Construction: Manufactured with high-quality materials, the PI6LC48L0201LIEX is built to withstand the rigors of continuous operation in a variety of environments, ensuring long-term reliability.

Applications

The versatility of the PI6LC48L0201LIEX makes it suitable for a wide range of applications, including but not limited to:

  • High-speed networking equipment
  • Data centers and server farms
  • Telecommunications infrastructure
  • Advanced computing systems
  • Consumer electronics requiring rapid data processing

Technical Specifications

With precision engineering, the PI6LC48L0201LIEX offers technical specifications that cater to rigorous demands:

  • Voltage range optimized for modern digital systems
  • Temperature range suited for commercial and industrial applications
  • Compliance with industry standards for interoperability and safety

Quality Assurance

Diodes Incorporated ensures that each PI6LC48L0201LIEX IC undergoes stringent quality control measures. Customers can trust in the reliability and performance of this product, backed by Diodes Incorporated's reputation for excellence in electronic component manufacturing.

In conclusion, the PI6LC48L0201LIEX from Diodes Incorporated represents a blend of high-speed performance, energy efficiency, and compact design, making it an excellent choice for designers looking to create advanced electronic systems that stand the test of time.

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5407 $53.1105
35+ $2.9052 $101.6820
54+ $2.8144 $151.9776
74+ $2.7236 $201.5464
95+ $2.6328 $250.1160
128+ $2.3605 $302.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess