The HYB18T256161BF-28 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. This memory chip is designed for use in a variety of computing applications, providing high-speed data access and storage.
Applications
- Desktop PCs
- Laptop computers
- Servers
- Graphics cards
- Gaming consoles
Features
- 256Mb memory density
- DDR2 interface
- Operating frequency up to 400 MHz (DDR2-800)
- 1.8V operating voltage
- 8 banks
- Lead-free packaging
Benefits
- High-speed data transfer rates
- Increased system performance
- Low power consumption
- Improved thermal performance
- Environmentally friendly packaging
- Large memory capacity for demanding applications
Additional Details
The HYB18T256161BF-28 is organized as 16M x 16. It supports various DDR2 features, including on-die termination (ODT) and write leveling. The chip is packaged in a FBGA (Fine-Pitch Ball Grid Array) package. This memory chip is designed to meet the performance requirements of modern computing systems. DDR2 SDRAM offers significant improvements over previous generations of SDRAM, including higher clock speeds and lower power consumption. Qimonda was a leading manufacturer of memory products, and their DDR2 chips were widely used in various applications.