EN
  • EN
  • DE

HYB18T1G800AF-3.7

Part No HYB18T1G800AF-3.7
Manufacturer Qimonda
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825304-HYB18T1G800AF-3.7
Ultra Librarian 3D Model Ultra Librarian HYB18T1G800AF-3.7 CAD Model

Description

The HYB18T1G800AF-3.7 is a 1Gb DDR3 SDRAM memory chip manufactured by Qimonda. Designed for high-performance computing, it provides faster data transfer rates and improved power efficiency compared to its predecessors. This component is well-suited for applications requiring substantial memory bandwidth.

Applications:

  • High-Performance PCs: As system memory to enhance the speed and responsiveness of demanding applications.
  • Gaming Consoles: Providing the necessary memory for graphics processing and game data storage.
  • Servers: Improving server performance by providing fast and reliable memory access.
  • Networking Equipment: Used in routers and switches to handle large volumes of data traffic efficiently.
  • Workstations: Supporting memory-intensive applications such as video editing and CAD software.

Features:

  • 1Gb Capacity: Provides substantial memory for demanding applications.
  • DDR3 SDRAM Technology: Offers significantly higher bandwidth and lower power consumption compared to DDR2 SDRAM.
  • Operating Speed: -3.7 indicates a specific operating speed within the DDR3 range (consult datasheet for precise frequency).
  • 1.5V Power Supply: Operates at a lower voltage compared to DDR2, improving energy efficiency.
  • 8-bit Prefetch: Enhances data transfer efficiency by fetching data in larger chunks.
  • Asynchronous Reset: Allows for quick and reliable system reset.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections at high speeds.

Benefits:

  • Improved Performance: DDR3 technology provides faster data transfer rates, leading to improved application performance.
  • Lower Power Consumption: Reduces energy consumption, making it suitable for mobile and power-sensitive applications.
  • Enhanced Stability: On-Die Termination (ODT) improves signal integrity and system stability.

Additional Details:

The Qimonda HYB18T1G800AF-3.7 is typically available in a FBGA (Fine-pitch Ball Grid Array) package. For detailed specifications including timing parameters, electrical characteristics, and package dimensions, always refer to the official Qimonda datasheet. Note that Qimonda no longer exists, so datasheets may be archived.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess