EN
  • EN
  • DE

HYB18H256321AFL16

Part No HYB18H256321AFL16
Manufacturer Qimonda
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825300-HYB18H256321AFL16
Ultra Librarian 3D Model Ultra Librarian HYB18H256321AFL16 CAD Model

Description

The HYB18H256321AFL16 is a 256Mb DDR2 SDRAM component manufactured by Qimonda. This memory chip is designed for use in a variety of applications requiring high-speed data transfer and low latency. As a DDR2 SDRAM, it offers significant performance improvements over its predecessor, DDR SDRAM, including higher clock speeds and lower voltage operation.

Applications:

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment
  • Consumer electronics devices such as digital TVs and set-top boxes
  • Industrial control systems

Features:

  • Capacity: 256Mb
  • Organization: Configured as a specific number of banks, rows, and columns (consult datasheet for exact configuration)
  • Interface: DDR2 SDRAM
  • Data Rate: Supports data transfer rates up to a certain speed (consult datasheet for exact speed grade)
  • Voltage: Operates at a reduced voltage for lower power consumption
  • Clock Frequency: Supports high clock frequencies for fast data access
  • Packages: Available in various package types, including FBGA

Benefits:

  • Increased Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, improving system performance.
  • Lower Power Consumption: Reduced voltage operation results in lower power consumption, extending battery life in portable devices.
  • Improved Performance: Higher clock speeds and faster data transfer rates lead to enhanced system responsiveness.
  • Enhanced Reliability: Designed with robust error detection and correction mechanisms to ensure data integrity.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The HYB18H256321AFL16 is built using advanced semiconductor manufacturing processes to achieve high density and performance. The specific operating voltage, clock speeds, and timing parameters can be found in the official Qimonda datasheet for this part number. Understanding these specifications is crucial for proper integration into any system design. This DDR2 SDRAM is designed to meet the rigorous demands of modern computing and embedded systems, providing a reliable and efficient memory solution.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess