EN
  • EN
  • DE

10428\256MB\16Mx8\18C

Part No 10428\256MB\16Mx8\18C
Manufacturer Qimonda
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952281-10428\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 10428\256MB\16Mx8\18C CAD Model

Description

The Qimonda 10428 is a 256MB memory module comprised of 16Mx8 memory chips, configured with 18C (banks). This module provides a modest amount of memory suitable for various applications, particularly in older systems or specialized devices.

Applications:

  • Legacy Computer Systems
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Specialized Computing Devices

Features:

  • 256MB Capacity: Offers a basic amount of memory for fundamental computing tasks.
  • 16Mx8 Configuration: Optimizes memory organization for efficient data handling.
  • 18 Banks (18C): Enhances memory access parallelism, potentially improving performance.
  • High-Speed Data Transfer: Designed for fast data retrieval and storage.
  • Reliable Performance: Manufactured with quality components to ensure stable operation.
  • Compatibility: Likely designed for compatibility with systems supporting DDR or DDR2 memory.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness.
  • Efficient Multitasking: Enables users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Facilitates faster data processing and application loading.
  • Stable Operation: Ensures reliable performance.
  • Long-Term Reliability: High-quality components contribute to extended system lifespan.

Relevant Details:

The specific technical specifications, including the memory type (e.g., DDR, DDR2), clock speed, and operating voltage, depend on the exact module variant. Refer to available documentation or datasheets for precise details. Key characteristics generally include a standard JEDEC pinout and compliance with industry memory standards. This module is well-suited for applications where memory requirements are relatively low and compatibility with older systems is necessary. The 18C configuration may offer slightly improved performance compared to modules with fewer banks.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess