EN
  • EN
  • DE

ANT1204F002R0433A

Part No ANT1204F002R0433A
Manufacturer PulseLarsen Antennas
Catalog RF Antennas
Description RF ANT 433MHZ CHIP SOLDER SMD / 433MHz Chip RF Antenna 419MHz ~ 447MHz 0.79dBi Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr PulseLarsen Antennas
Package Tape & Reel
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 433MHz
Frequency Range 419MHz ~ 447MHz
Antenna Type Chip
Number of Bands 1
Return Loss -6.5dB
Gain 0.79dBi
Power - Max 1 W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.063" (1.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Other Names 311-1570-2,311-1570-1,CAN4311059020431K,311-1570-6
Standard Package 1,000
Win Source Part Number 1045083-ANT1204F002R0433A
Ultra Librarian 3D Model Ultra Librarian ANT1204F002R0433A CAD Model

Description

The PulseLarsen Antennas ANT1204F002R0433A is a high-performance, surface-mount antenna designed for wireless communication applications. This antenna is specifically engineered to provide optimal performance in a compact form factor, making it ideal for integration into a variety of devices.

Applications:

  • Wireless networking: Used in Wi-Fi enabled devices such as routers, access points, and client devices.
  • Bluetooth connectivity: Integrated into Bluetooth-enabled devices like headsets, speakers, and wearables.
  • IoT devices: Employed in Internet of Things (IoT) devices requiring wireless connectivity, such as smart sensors and remote monitoring systems.
  • Mobile devices: Utilized in smartphones and tablets for wireless communication.
  • Asset tracking: Incorporated into asset tracking devices for location monitoring.

Features:

  • Surface-mount design: Allows for easy and efficient assembly onto PCBs.
  • Compact form factor: Enables integration into small and portable devices.
  • High efficiency: Provides excellent signal transmission and reception.
  • Wide bandwidth: Supports a broad range of frequencies for versatile applications.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved wireless performance: Enhances signal strength and range for reliable communication.
  • Simplified manufacturing: Streamlines the assembly process with surface-mount technology.
  • Reduced space requirements: Enables integration into compact devices without compromising performance.
  • Increased design flexibility: Offers versatile connectivity options for a wide range of applications.
  • Environmentally friendly: Complies with environmental regulations, ensuring responsible product design.

The ANT1204F002R0433A antenna is designed to operate efficiently over a wide frequency range, ensuring compatibility with various wireless standards. Its compact size and surface-mount design make it easy to integrate into existing designs, reducing development time and costs. The antenna's high efficiency ensures optimal signal transmission and reception, resulting in improved wireless performance and reliability.

Technical Specifications:

  • Frequency Range: Specified by manufacturer.
  • Impedance: 50 Ohms.
  • Polarization: Linear.
  • Mounting Type: Surface Mount.

You May Also Be Interested in

Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0051 $50.2550
125+ $0.8247 $103.0875
190+ $0.7989 $151.7910
260+ $0.7731 $201.0060
335+ $0.7474 $250.3790
450+ $0.6701 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess