Products specifications Report Issue?

Package Bag
Product Status Active
Style RP-SMA to I-PEX MHF4
1st Connector RP-SMA Jack
1st Contact Gender Male
1st Connector Mounting Type Panel Mount
1st Connector Mounting Feature Bulkhead - Front Side Nut
2nd Connector I-PEX MHF4 Plug, Right Angle
2nd Contact Gender Female
2nd Connector Mounting Type Free Hanging (In-Line)
Length 9.843" (250.00mm)
Cable Type 0.81mm OD Coaxial Cable
Overall Impedance 50 Ohms
Frequency - Max 8 GHz
Color Black
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian W9037BD0250 CAD Model

Description

NULL

You May Also Be Interested in

Samtec Inc.
COAX CBL BNC TO MCX 23.6\
Need more? Email Us
ECAD model for RF179-72SP1-74SP3-0600
Samtec Inc.
COAX CBL BNC TO MCX 5.9'
Need more? Email Us
ECAD model for RF179-72SP1-74SP3-1800
RF Micro Devices
LINEAR GENERAL PURPOSE AMPLIFIER
Lowest to $48.1765
ECAD model for RF2360
Amphenol-RF Division
MMCX-MMCX RA PLG RG-178 36" / Cable Assembly RG178/U 0.914m MMCX to MMCX PL-PL Bag
Need more? Email Us
ECAD model for 265104-08-36.00
Others
Diode 200V 1A 2-Pin Case 1F
Need more? Email Us
ECAD model for D1F20
Samtec Inc.
CIRCULAR RF SHIELDED TWISTED PAI / Cable Assembly Coaxial
Need more? Email Us
ECAD model for C28S-41.00-BJT8-BJT8
Crystek Corporation
CBL ASSY SMA PLUG-PLUG 24" / Cable Assembly Coaxial SMA to SMA 2.54mm OD Coaxial Cable 24.00" (609.60mm)
Need more? Email Us
ECAD model for CCSMA121-MM-086F-24
Taoglas Limited
CBL ASSY SMA-MHF1 3.740"
Need more? Email Us
ECAD model for CAB.011
Samtec Inc.
50 OHM RF CABLE ASSEMBLY / Cable Assembly Coaxial
Need more? Email Us
ECAD model for RF405-01RP1-01SP1-0130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention