EN
  • EN
  • DE

TX1089NL

Part No TX1089NL
Manufacturer Pulse
Catalog Pulse Transformers
Description T1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 1CT:1CT/1CT:1CT 1.2/1.2MH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type T1/E1 (Dual)
Inductance 1.2mH, 1.2mH
Mounting Style SMD
Parts Dimension 0.505" L x 0.280" W (12.83mm x 7.11mm)
Height - Seated (Maximum) 0.245" (6.22mm)
Temperature Range - Operating -40°C ~ 85°C
Weight 0.04 oz (1.14g)
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1275086-TX1089NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX1089NL CAD Model

Description

The TX1089NL is a through-hole Gigabit Ethernet isolation transformer manufactured by Pulse Electronics. It's designed to provide electrical isolation and common-mode noise rejection in 10/100/1000 Base-T Ethernet applications.

Applications

  • Gigabit Ethernet network interfaces
  • LAN/WAN connectivity
  • Network interface cards (NICs)
  • Motherboard Ethernet ports
  • Industrial Ethernet applications

Features

  • Through-Hole Mounting: Designed for easy installation on printed circuit boards.
  • Gigabit Ethernet Support: Supports data rates up to 1000 Mbps.
  • Electrical Isolation: Provides high-voltage isolation between the Ethernet PHY and the network cable.
  • Common-Mode Noise Rejection: Filters out common-mode noise, improving signal integrity.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Return Loss: Ensures good impedance matching.

Benefits

  • Enhanced Network Performance: Improved signal integrity due to noise rejection and impedance matching.
  • Electrical Safety: High-voltage isolation protects connected devices and personnel from electrical hazards.
  • Reliable Data Transmission: Minimizes data errors and ensures reliable communication.
  • Easy Integration: Standard through-hole package simplifies design and manufacturing.
  • Compliance: Designed to meet industry standards for Ethernet isolation transformers.

The TX1089NL transformer is a crucial component in Gigabit Ethernet systems, providing the necessary isolation and noise filtering to ensure reliable data transmission. It typically features a compact design and is constructed with high-quality materials to ensure long-term performance. The inductance and turns ratio are carefully designed to match the impedance requirements of Gigabit Ethernet transceivers.

Specifications include a specific inductance value (typically in the microhenry range), a turns ratio optimized for Ethernet applications, and a high isolation voltage rating (typically 1500 Vrms or higher). It is designed to operate over a specified temperature range, ensuring stable performance in various environments.

You May Also Be Interested in

Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7872 $58.5312
51+ $2.2871 $116.6421
79+ $2.2155 $175.0245
108+ $2.1441 $231.5628
140+ $2.0727 $290.1780
187+ $1.8582 $347.4834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess