EN
  • EN
  • DE

T3049NLT

Part No T3049NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195337-T3049NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T3049NLT CAD Model

Description

The T3049NLT is a surface-mount, high isolation single port 10/100/1000 Base-T Ethernet transformer manufactured by Pulse Electronics. It is designed to provide galvanic isolation and common mode noise rejection in Ethernet applications. The transformer is compliant with IEEE 802.3 standards, ensuring compatibility with a wide range of Ethernet devices. Its compact size and surface-mount design make it suitable for automated assembly processes, reducing manufacturing costs and improving reliability.

Applications

  • 10/100/1000 Base-T Ethernet interfaces
  • Network interface cards (NICs)
  • Motherboards
  • Embedded systems
  • Industrial Ethernet applications
  • Routers and switches
  • Power over Ethernet (PoE) devices

Features

  • Compliant with IEEE 802.3 standards for 10/100/1000 Base-T
  • High isolation voltage (typically 1500Vrms or higher)
  • Surface-mount package for automated assembly
  • Low profile design
  • Optimized for signal integrity
  • RoHS compliant

Benefits

  • Provides galvanic isolation to protect sensitive circuits from voltage surges and transients
  • Reduces common mode noise, improving signal quality and data transmission reliability
  • Enables compliance with safety standards
  • Simplifies manufacturing process through automated assembly
  • Saves board space due to compact size
  • Enhances system reliability and performance

Additional Details

The T3049NLT features a turns ratio specifically designed to match the impedance requirements of Ethernet PHY transceivers. It is typically used in conjunction with common mode chokes and other filtering components to further enhance noise immunity. The operating temperature range is typically between -40°C to +85°C, making it suitable for a wide range of environments. The package is designed for reflow soldering processes. Detailed specifications, including insertion loss, return loss, and crosstalk, are available in the product datasheet.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess