EN
  • EN
  • DE

STPA001

Part No STPA001
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 50W 25FLEXIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Manufacturer STMicroelectronics
Package Tube
Mounting Through Hole
Package 25-Flexiwatt (Formed Leads)
Case / Package 25-Flexiwatt (Vertical)
Family Name STPA001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 17
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898343-STPA001
Ultra Librarian 3D Model Ultra Librarian STPA001 CAD Model

Description

The STPA001 from STMicroelectronics is a robust audio power amplifier designed for high-quality sound applications. This versatile component is ideal for automotive audio systems, but its applications can extend to a variety of systems that require reliable audio amplification.

Key Features

  • High Output Power: Capable of delivering up to 50W of continuous RMS power to a 4-ohm load, ensuring loud and clear audio performance for in-vehicle entertainment.
  • Wide Supply Voltage Range: Operates across a broad supply voltage from 8V to 18V, accommodating the fluctuations in automotive power systems.
  • Low Distortion: Provides high-fidelity audio with minimal distortion, making it suitable for premium sound systems.
  • Thermal Protection: Includes a built-in thermal shutdown feature that protects the device from overheating, ensuring long-term reliability.
  • Short Circuit Protection: Equipped with short-circuit protection that guards the amplifier against damage from output to ground or to the supply voltage.
  • Multiple Operating Modes: Offers flexibility with various operating modes, including independent, parallel, and bridged configurations.

Applications

The STPA001 is not limited to automotive audio systems. Its high power output and sound quality make it suitable for a range of audio applications, such as:

  • Home audio systems
  • Public address systems
  • Aftermarket car audio upgrades
  • DIY audio projects

Package and Quality

The STPA001 comes in a Flexiwatt25 package, which is designed for optimal heat dissipation and space-saving on PCBs. STMicroelectronics ensures the highest quality for their components, with rigorous testing and quality control measures in place. This commitment to quality means that the STPA001 is a reliable choice for both professional and amateur audio applications.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9188 $65.5128
13+ $8.9591 $116.4683
20+ $8.6791 $173.5820
28+ $8.3992 $235.1776
36+ $8.1192 $292.2912
48+ $7.2793 $349.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess