Products specifications Report Issue?

Resistance (Ohms) 5k
Tolerance ±5%
Power (Watts) 1W
Built in Switch None
Number of Turns 3.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient 20ppm/°C
Rotation 1080°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Slotted
Actuator Length 0.812" (20.63mm)
Actuator Diameter 0.2497" (6.34mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574126-533B1502JC
Ultra Librarian 3D Model Ultra Librarian 533B1502JC CAD Model

You May Also Be Interested in

ALPS Electric
ROTARY POT 10K OHM .05W
Lowest to $0.6524
ECAD model for RK09D1130C2P
AVX Corp/Kyocera Corp
POT 2W WIREWOUND LINEAR / Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 2W Solder Lug
Need more? Email Us
ECAD model for 3114307602
Bourns Inc.
POT 10K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
ECAD model for 51CAD-E24-B15L
Bourns Inc.
POT 1K OHM 1.5W HYBRITRON LINEAR / 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 5.0 Kierros Hybritron® 1.5W Solder Lug
Need more? Email Us
ECAD model for 3548H-1AA-102B
Bourns Inc.
POT 20K OHM 2W WIREWOUND LINEAR
Need more? Email Us
ECAD model for 3540S-1-203L
ALPS Electric
ROTARY POT 10K OHM .05W
Lowest to $0.7777
ECAD model for RK09K1110A0J
Bourns Inc.
POT 10K OHM 3/4W PLASTIC LINEAR
Need more? Email Us
ECAD model for PCW1J-C24-KAB103L
Bourns Inc.
POT 1K OHM 2W WIREWOUND LINEAR / 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Lug
Need more? Email Us
ECAD model for 3549S-1AA-102A
ALPS Electric
ROTARY POT 10K OHM .05W
Need more? Email Us
ECAD model for RK11K1140A3L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention