EN
  • EN
  • DE

T2022NLT

Part No T2022NLT
Manufacturer Pulse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839354-T2022NLT
Ultra Librarian 3D Model Ultra Librarian T2022NLT CAD Model

Description

The T2022NLT is a common mode choke manufactured by Pulse Electronics. It is designed to suppress common mode noise in various electronic circuits and systems. This choke is commonly used in power supplies, data lines, and signal lines to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • Power supplies
  • Data lines
  • Signal lines
  • USB interfaces
  • CAN bus systems
  • Ethernet interfaces
  • LCD monitors

Features

  • Common mode noise suppression
  • Compact size
  • High impedance at high frequencies
  • Low DC resistance
  • RoHS compliant
  • Surface mount package

Benefits

  • Reduced EMI: Suppresses common mode noise, reducing electromagnetic interference and improving system performance.
  • Improved signal integrity: Filters out noise and interference, ensuring clean and reliable signal transmission.
  • Protection of sensitive components: Prevents noise from damaging sensitive electronic components.
  • Easy installation: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Environmentally friendly: RoHS compliant, meeting environmental regulations.

Specifications

  • Inductance: 2.0 mH
  • Rated Current: 300 mA
  • DC Resistance: 5.0 Ohms max
  • Operating Temperature Range: -40°C to +85°C
  • Package: Surface Mount
  • Test Frequency: 10 kHz

The Pulse T2022NLT common mode choke is a crucial component for reducing noise and improving signal integrity in a variety of electronic applications. Its compact size, high performance, and compliance with industry standards make it a popular choice for designers and manufacturers.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess