EN
  • EN
  • DE

T1037

Part No T1037
Manufacturer Pulse
Catalog Pulse Transformers
Description TELECOMMUNICATIONS PRODUCTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195206-T1037
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1037 CAD Model

Description

The Pulse T1037 is a compact and efficient isolation transformer designed for use in a variety of networking and telecommunications applications. Its primary function is to provide galvanic isolation between different circuit sections, protecting sensitive components and improving overall system reliability by reducing noise and interference.

Applications:

  • Ethernet interfaces
  • Networking equipment
  • Telecommunication devices
  • Power over Ethernet (PoE) applications
  • Data transmission systems

Features:

  • High isolation voltage capability
  • Excellent common-mode rejection ratio (CMRR)
  • Low insertion loss
  • Compact surface-mount package
  • RoHS compliant
  • Designed for automated assembly

Benefits:

  • Enhanced Signal Integrity: Provides galvanic isolation, reducing noise and interference, leading to clearer data transmission.
  • Circuit Protection: Protects sensitive circuits from voltage spikes and ground loops, enhancing system reliability and preventing damage.
  • Improved System Performance: Reduces common-mode noise, contributing to a more stable and efficient network environment.
  • Space-Saving Design: The compact surface-mount package allows for easy integration into densely populated circuit boards.
  • Reliable Operation: Designed for long-term reliability and consistent performance in demanding environments.

Additional Details:

The T1037 isolation transformer is specifically engineered for applications requiring robust isolation characteristics, typically involving 1500Vrms isolation voltages. Its internal construction utilizes carefully designed windings to minimize leakage inductance and optimize common-mode noise rejection. This component is also designed to be fully compatible with automated assembly processes, reducing overall manufacturing costs.

Key electrical specifications include impedance matching, insertion loss across the specified frequency range, return loss, and common-mode rejection. Compliance with these specifications ensures optimal signal integrity in high-speed data transmission. For detailed electrical characteristics and performance data, refer to the manufacturer's datasheet.

You May Also Be Interested in

Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess