EN
  • EN
  • DE

T1008NL

Part No T1008NL
Manufacturer Pulse
Catalog Pulse Transformers
Description TELECOMMUNICATIONS PRODUCTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195187-T1008NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1008NL CAD Model

Description

The T1008NL is a surface mount Ethernet pulse transformer manufactured by Pulse Electronics. It's designed to provide galvanic isolation and common mode noise reduction in Ethernet applications. This component is crucial for ensuring reliable data transmission over Ethernet networks by isolating the PHY chip from the potentially noisy environment of the cable.

Applications

  • Ethernet Network Interface Cards (NICs): Used in desktop and server NICs to provide isolation and signal conditioning.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity, such as industrial controllers and IoT devices.
  • Routers and Switches: Found in networking equipment like routers and switches to ensure signal integrity and isolation on each port.
  • Power over Ethernet (PoE) Devices: Suitable for PoE applications where isolation is critical for safety and performance.
  • Industrial Ethernet: Deployed in industrial environments requiring robust and reliable Ethernet communication.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Isolation Voltage: Provides a high level of isolation to protect sensitive circuitry from voltage surges and transients.
  • Common Mode Noise Rejection: Effectively reduces common mode noise, improving signal quality.
  • Compact Size: Small form factor for space-constrained applications.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives for environmental compliance.

Benefits

  • Enhanced Signal Integrity: Improves the reliability and quality of Ethernet signals, reducing data errors.
  • Electrical Isolation: Protects connected devices from voltage spikes and ground loops, preventing damage.
  • Noise Reduction: Minimizes interference from external sources, ensuring stable network performance.
  • Simplified Assembly: Surface mount design allows for efficient and cost-effective manufacturing.
  • Increased System Reliability: Contributes to the overall robustness and longevity of Ethernet-based systems.

Additional Details

The T1008NL typically supports 10/100/1000 Base-T Ethernet standards. Its construction involves tightly coupled windings on a ferrite core to achieve the desired impedance matching and isolation characteristics. Specific electrical characteristics include insertion loss, return loss, and crosstalk, which are meticulously controlled to meet Ethernet specifications. It's often used with a PHY chip from manufacturers like Broadcom, Marvell, or Realtek. The operating temperature range is usually specified to cover industrial applications. The package is designed to withstand reflow soldering processes commonly used in PCB assembly.

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess