EN
  • EN
  • DE

ST6160T

Part No ST6160T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343528-ST6160T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST6160T CAD Model

Description

The ST6160T is a highly integrated single-port Ethernet transformer module manufactured by Pulse Electronics. These modules are designed to provide the necessary electrical isolation and signal conditioning for Ethernet communication, ensuring reliable data transmission and protecting sensitive circuitry from voltage surges and noise. They are commonly used in a variety of networking applications where robust performance and compact size are critical.

Applications

  • Ethernet Network Interface Cards (NICs): Used to connect computers and servers to Ethernet networks.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity for data logging, control, and monitoring.
  • Industrial Automation Equipment: Used in PLCs, HMIs, and other industrial control devices to enable network communication.
  • Network Switches and Routers: Incorporated in network infrastructure devices for signal isolation and impedance matching.
  • IP Cameras: Utilized in IP cameras to provide Ethernet connectivity for video streaming and remote control.

Features

  • Single-Port Configuration: Designed for single Ethernet port applications, offering a compact and cost-effective solution.
  • Integrated Magnetics: Includes all necessary magnetics for Ethernet signal conditioning, simplifying the design process.
  • High Isolation Voltage: Provides robust electrical isolation between the Ethernet PHY and the network cable, protecting against voltage surges and noise.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated manufacturing and high-density packaging.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental responsibility.

Benefits

  • Enhanced Signal Integrity: Improves signal quality by providing impedance matching and filtering, reducing signal reflections and noise.
  • Increased System Reliability: Protects sensitive electronic components from voltage surges and electrical noise, enhancing system reliability.
  • Simplified Design: Reduces the complexity of Ethernet interface design by integrating all necessary magnetics into a single module.
  • Reduced Board Space: Enables compact designs by minimizing the required board space for Ethernet connectivity.
  • Cost-Effective Solution: Offers a cost-effective solution for Ethernet interface design, reducing overall system costs.

The ST6160T is a reliable and efficient Ethernet transformer module suitable for various networking applications. Its integrated design and robust performance make it an ideal choice for engineers seeking a compact and cost-effective Ethernet connectivity solution. It supports standard Ethernet speeds and meets industry standards for isolation and performance. The specific electrical specifications, such as inductance, turns ratio, and insertion loss, can be found in the product datasheet provided by Pulse Electronics.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess