EN
  • EN
  • DE

ST5201R

Part No ST5201R
Manufacturer Pulse
Catalog OEM Parts ( S )
Description Isdn S Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Compliant
Win Source Part Number 988812-ST5201R
Categories OEM Parts( S )
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST5201R CAD Model

Description

The ST5201R is a surface mount power inductor manufactured by Pulse Electronics. It's designed to provide efficient power conversion and filtering in a compact form factor, suitable for a variety of electronic devices.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Buck, Boost, and Buck-Boost Regulators
  • Filtering applications
  • Voltage regulators

Features:

  • Surface mount design
  • Low core loss
  • High saturation current
  • Shielded construction
  • Compact size
  • RoHS compliant

Benefits:

  • Efficient power conversion due to low core loss.
  • Handles high current without saturation, improving performance in high-power applications.
  • Reduces EMI (Electromagnetic Interference) due to its shielded construction.
  • Saves board space due to its compact size.
  • Compliant with environmental regulations.

Additional Details:

The ST5201R series is designed with a ferrite core material that minimizes core losses at high frequencies. The shielded construction helps to contain electromagnetic interference, making it suitable for sensitive electronic equipment. Its small footprint enables high-density circuit designs. Key electrical characteristics include inductance value, saturation current, DC resistance, and self-resonant frequency. It is commonly used in applications requiring high efficiency and minimal noise. The specific electrical characteristics depend on the exact value of the component (e.g., inductance rating - often specified by a suffix on the part number). This inductor is often used in DC-DC converters and other power management circuits found in various portable electronics and industrial applications. It offers excellent performance in terms of current handling and power efficiency for its size.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess