EN
  • EN
  • DE

ST5069

Part No ST5069
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Description TELECOMMUNICATIONS PRODUCTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343440-ST5069
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST5069 CAD Model

Description

The ST5069 is a power inductor manufactured by Pulse Electronics. Power inductors are essential components in power management systems, responsible for storing energy in a magnetic field when current flows through them. They are used in a variety of applications, including DC-DC converters, power supplies, and filtering circuits.

Applications

  • DC-DC Converters: Employed in buck, boost, and buck-boost converters for voltage regulation in various electronic devices.
  • Power Supplies: Used as a filter element to reduce ripple and noise in power supplies.
  • LED Lighting: Provides stable current and voltage for efficient LED operation.
  • EMI Filtering: Reduces electromagnetic interference (EMI) in electronic circuits.
  • Portable Electronics: Enables efficient power management in smartphones, tablets, and other mobile devices.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards, increasing manufacturing efficiency.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving overall efficiency.
  • High Saturation Current: Capable of handling high current levels without significant inductance degradation.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides better signal integrity.
  • Compact Size: Allows for integration into space-constrained circuit designs.

Benefits

  • High Efficiency: Reduces power losses in power conversion circuits, leading to improved energy efficiency.
  • Stable Inductance: Provides consistent performance under varying operating conditions.
  • Reduced EMI: Minimizes interference with other electronic components, improving system reliability.
  • Smaller Footprint: Enables the design of smaller and more compact electronic devices.
  • Cost-Effective Solution: Offers a reliable and efficient power management solution at an economical price point.

Additional Details

The ST5069 is a shielded power inductor which is part of Pulse Electronics' series of power inductors. Detailed specifications such as inductance value (typically measured in microhenries), saturation current (measured in amperes), and DC resistance (measured in milliohms) are critical parameters and can usually be found in the product datasheet. These inductors are engineered to meet industry standards for environmental compliance, performance, and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess