Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Parity Generator 9-Bit 14-SOIC
Manufacturer Texas Instruments
Series 74ACT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74ACT1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-4196-1, 74ACT11286DRG4-ND, -74ACT11286DRG4-NDR, 296-4196-2, 296-4196-1, 296-4196-6-NDR, -74ACT11286DRE4, 74ACT11286DRG4, -74ACT11286DRE4-NDR, -74ACT11286DRG4, 296-4196-6, -74ACT11286DR-NDR, -296-4196-1-ND, 74ACT11286DRE4-ND, 74ACT11286DRE4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908037-74ACT11286DR
Ultra Librarian 3D Model Ultra Librarian 74ACT11286DR CAD Model

Description

Product Overview: Texas Instruments 74ACT11286DR

The Texas Instruments 74ACT11286DR is a high-performance, integrated circuit that belongs to the 74ACT family, known for its advanced high-speed CMOS technology. This particular device is designed to cater to the demanding needs of complex digital systems, offering a perfect blend of speed, power efficiency, and reliability. The product comes in a robust SOP (Small Outline Package) form, ensuring a compact footprint on printed circuit boards (PCBs).

Key Features

  • High-Speed Operation: The 74ACT11286DR is designed to operate at exceptional speeds, which is essential for high-frequency signal processing and timing-critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it suitable for battery-operated and power-sensitive designs.
  • Compatibility: It offers TTL (Transistor-Transistor Logic) compatibility, allowing for seamless integration with existing TTL logic systems without the need for additional interfacing components.
  • Multiple Logic Functions: The device supports various logic functions, providing designers with the flexibility to implement complex logic operations within a single chip.
  • Industrial Temperature Range: The 74ACT11286DR operates reliably across a wide temperature range, making it suitable for industrial applications that may be subjected to harsh environmental conditions.

Applications

The versatility of the 74ACT11286DR makes it an ideal choice for a broad range of applications, including but not limited to:

  • Digital signal processing (DSP)
  • High-speed data acquisition systems
  • Communication infrastructure
  • Embedded systems
  • Timing circuits and clock management

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the 74ACT11286DR is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust in the durability and long-term performance of this product, which is backed by Texas Instruments' reputation as a leading manufacturer in the semiconductor industry.

Whether you are designing a sophisticated digital system or looking to upgrade existing equipment, the Texas Instruments 74ACT11286DR offers a reliable and efficient solution that will help you achieve your design objectives with confidence and ease.

You May Also Be Interested in

Texas Instruments
PARITY GENERATOR/CHECKER, 8-BIT,
Lowest to $2.0983
ECAD model for SN74180N
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.4609
ECAD model for MC10170L
ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.3175
ECAD model for MC10160L
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Lowest to $3.4899
ECAD model for SN74AS280N
Texas Instruments
9-BIT PARITY GENERATORS/CHECKERS WITH BUS-DRIVER PARITY I/O PORT
Need more? Email Us
ECAD model for SN74AS286D
Texas Instruments
54LS280 9-BIT ODD/EVEN PARITY GE
Need more? Email Us
ECAD model for SN54LS280J
Texas Instruments
IC 9-BIT GEN/CHKER 14DIP
Need more? Email Us
ECAD model for SN74AS286N
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Lowest to $3.2357
ECAD model for SN74AS280NSR
Texas Instruments
IC 9-BIT GEN/CHKER 14SOIC
Need more? Email Us
ECAD model for SN74AS286DR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention