Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 20kHz
Type Invasive
Current Rating (Amps) 30 A
Inductance 2.5 mH
DC Resistance (DCR) 0.35mOhm Primary, 3Ohm Secondary
Mounting Type Surface Mount
Size / Dimension 0.504" L x 0.382" W (12.80mm x 9.70mm)
Height - Seated (Max) 0.283" (7.20mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian PH9494.100NLT CAD Model

Description

NULL

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $0.9576
ECAD model for ACS711KEXLT-31AB-T
Broadcom Limited
HALL EFFECT IC, T/R+LF
Need more? Email Us
ECAD model for ACHS-7123-500E
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 30A AC/DC
Lowest to $3.8090
ECAD model for ACS724KMATR-30AB-T
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ECAD model for B82801C0145A050
TT Electronics
CURR SENSE XFMR 1:100 SMD
Need more? Email Us
ECAD model for HM33-10100LFTR
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A AC/DC / Current Sensor
Lowest to $8.1353
ECAD model for ACS754SCB-050-PFF
Pulse
XFRMR CURR SENSE 20.0MH T/H
Need more? Email Us
ECAD model for PE-64518
EPCOS (TDK)
SMT current sense transformers
Lowest to $0.9417
ECAD model for B82801A824A100
Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
ECAD model for CST306-1T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention