Products specifications Report Issue?

Category Transformers - Current Sense Transformers
Mfr Pulse
Package Tape & Reel
Product Status Obsolete
Frequency Range 50kHz ~ 500kHz
Type Invasive
Current Rating (Amps) 15 A
Inductance 3.8 mH
DC Resistance (DCR) 1.15mOhm Primary, 380mOhm Secondary
Mounting Type Surface Mount
Size / Dimension 0.495" L x 0.490" W (12.57mm x 12.45mm)
Height - Seated (Max) 0.280" (7.11mm)
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 654198-PE-68210T
Ultra Librarian 3D Model Ultra Librarian PE-68210T CAD Model

Description

The 654198-PE-68210T is a current sense transformer designed for use in electronic devices.

  • Category: Transformers - Current Sense Transformers
  • Type: Invasive
  • Packaging: Tape and reel
  • Size: 0.495" L x 0.490" W (12.57mm x 12.45mm)
  • Inductance: 3.8mH
  • Maximum Seated Height: 0.280" (7.11mm)
  • Current Rating: 15A
  • Mounting: Surface mountable
  • DC Resistance (primary): 1.15mOhm
  • DC Resistance (secondary): 380mOhm
  • Status: Obsolete
  • Manufacturer: Pulse

You May Also Be Interested in

ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT06-250
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT08-1200
Allegro MicroSystems, LLC
120 kHz Bandwidth, High Voltage Isolation Current Sensor with Integrated Overcurrent Detection | SENSOR CURRENT HALL 25A AC/DC
Lowest to $5.3149
ECAD model for ACS710KLATR-25CB-T
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
ECAD model for CST206-3A
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT05-100
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
ECAD model for CSE184L
Allegro MicroSystems, LLC
4.1 μs output rise time in response to step input current | SENSOR CURRENT HALL 50A DC
Lowest to $7.4988
ECAD model for ACS770LCB-050U-PFF-T
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
ECAD model for CT04-100
Triad Magnetics
CURR SENSE XFMR 1:166 10A T/H
Need more? Email Us
ECAD model for CSE186L

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention