EN
  • EN
  • DE

PE-65661NLT

Part No PE-65661NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR T3/DS3/E3/STS-1 1:2CT 35UH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Transformer Type T3/E3 (Single)
Inductance 35μH
Mounting SMD (SMT)
Height - Seated (Max) 0.210" (5.33mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 142925-PE-65661NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-65661NLT CAD Model

Description

The PE-65661NLT is a surface mount Ethernet transformer manufactured by Pulse Electronics, designed specifically for 10/100/1000Base-T applications. This transformer provides electrical isolation and impedance matching required for reliable Ethernet communication. The NLT suffix indicates that the part is lead-free and suitable for RoHS compliant applications.

Applications:

  • Gigabit Ethernet (1000Base-T) interfaces
  • 10/100Base-T Ethernet applications
  • Network interface cards (NICs)
  • Motherboards
  • Routers and switches
  • Industrial Ethernet systems

Features:

  • Surface mount packaging for automated assembly
  • Designed for 10/100/1000Base-T Ethernet applications
  • Provides galvanic isolation to protect devices from voltage surges
  • Low profile design for space-constrained applications
  • Meets IEEE 802.3 standards for Ethernet transformers
  • Lead-free (RoHS compliant)

Benefits:

  • Ensures reliable Gigabit Ethernet communication
  • Protects Ethernet PHY from electrical noise and transients
  • Simplifies PCB layout and assembly
  • Enables compliance with environmental regulations
  • Improved signal integrity
  • Enhanced system reliability

Additional Details:

The PE-65661NLT is characterized by its low insertion loss, high return loss, and excellent common mode rejection. These parameters are crucial for maintaining signal integrity in high-speed Ethernet networks. The transformer is designed to work with various Ethernet PHY transceivers. It is commonly used in conjunction with common mode chokes to further reduce EMI and improve overall system performance. The NLT designation signifies a lead-free termination, making it compliant with RoHS environmental standards, which restricts the use of hazardous substances in electrical and electronic equipment. The surface mount design enables efficient and cost-effective assembly processes, particularly in high-volume production environments.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess