EN
  • EN
  • DE

PE-65415NL

Part No PE-65415NL
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR T1/CEPT/ISDN-PRI 1CT:2CT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Transformer Type T1/E1 (Single)
Inductance 1.2mH
Mounting Through Hole
Height - Seated (Max) 0.250" (6.35mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 045697-PE-65415NL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-65415NL CAD Model

Description

The PE-65415NL is a highly reliable and efficient Ethernet transformer module manufactured by Pulse Electronics. It's designed to provide signal isolation and impedance matching for Ethernet applications, ensuring robust data transmission and protection of sensitive circuitry. This component is particularly well-suited for use in networking equipment and communication devices where reliable performance is critical.

Applications

  • 10/100/1000 Base-T Ethernet applications
  • Network Interface Cards (NICs)
  • Routers and Switches
  • Industrial Ethernet
  • Embedded Systems with Ethernet connectivity

Features

  • Designed for 10/100/1000 Base-T Ethernet
  • Meets IEEE 802.3 standards
  • Provides robust signal isolation
  • Optimized for low common mode emissions
  • Surface mount package for easy assembly
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Improved Signal Integrity: Ensures accurate and reliable data transmission, minimizing signal loss and distortion.
  • Enhanced Electrical Isolation: Protects sensitive electronic components from voltage spikes and surges, preventing damage and ensuring system stability.
  • Compliance with Industry Standards: Meets IEEE 802.3 specifications, guaranteeing compatibility with a wide range of Ethernet devices and networks.
  • Simplified Manufacturing: The surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Reduced Electromagnetic Interference (EMI): Low common mode emissions minimize interference with other electronic components, improving overall system performance.
  • Reliable Performance in Harsh Environments: The wide operating temperature range ensures stable operation in a variety of industrial and commercial settings.

Additional Details

The PE-65415NL is specifically designed to provide the necessary electrical isolation between the Ethernet PHY and the network cable. The turns ratio is optimized for impedance matching to ensure efficient signal transfer. The surface mount package is constructed from high-quality materials that withstand the rigors of automated assembly processes. This transformer is also designed for optimal performance in environments with a wide range of temperatures. The internal construction includes carefully selected magnetic materials to minimize insertion loss and maximize signal integrity. It also helps maintain signal balance for enhanced performance. The component's insulation provides a high level of safety and protection for connected devices. Detailed electrical specifications, including inductance, DCR, and isolation voltage, can be found in the product datasheet. It’s often used where network performance and reliability are essential considerations.

You May Also Be Interested in

Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
XFRMR MODULE QUAD 1G 1:1 BGA SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Pulse
XFMR GATE-DR 1CT:2CT SM NPB
Need more? Email Us
Pulse
TRANSFORMER LAN 1GB PHY POE
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
PULSE XFMR 28.9UH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8006 $62.4078
30+ $3.9390 $118.1700
46+ $3.8160 $175.5360
63+ $3.6929 $232.6527
81+ $3.5698 $289.1538
109+ $3.2005 $348.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess